Manufacturer: TDK Corporation
Win Source Part Number: 899521-TFM160808ALC-
Series: TFM-ALC
Features: 1 µH Shielded Thin Film Inductor 1.8 A 155mOhm 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-174892-2, 445-174892-6, 445-174892-1
1µH Shielded Thin Film Inductor 1.7A 160mOhm Max 0603 (1608 Metric)
1µH Shielded Thin Film Inductor 1.7A 160mOhm Max 0603 (1608 Metric)
1µH Shielded Thin Film Inductor 1.7A 160mOhm Max 0603 (1608 Metric)
FIXED IND 1UH 1.8A 155 MOHM SMD Product overview: TFM160808ALC-1R0MTAA
FIXED IND 1UH 1.8A 155 MOHM SMD
FIXED IND 1UH 1.8A 155 MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 899521-TFM160808ALC-1R0MTAA | 445-174892-2-ND | 71-TFM160808ALC-1R0MTAA | TFM160808ALC-1R0MTAA | 769-TFM160808ALC-1R0MTAA |
| Product Name | Fixed Inductors - TFM160808ALC-1R0MTAA | Fixed Inductors | SMD 1UH 1.8A 155 MOHM Inductor and Choke | Fixed Inductors | FIXED IND 1UH 1.8A 155 MOHM SMD |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Core Material | Thin Film | Metal | Metal | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |