Bourns, Inc. Fixed Inductors SDR0503-150ML

Description
15µH Unshielded Wirewound Inductor 1.05A 190mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 1.05A 190mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0503-150MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0503-150MLTR-ND
Fixed Inductors 118-SDR0503-150MLTR-ND
15µH Unshielded Wirewound Inductor 1.05A 190mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 1.05A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0503-150MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0503-150MLCT-ND
Fixed Inductors 118-SDR0503-150MLCT-ND
15µH Unshielded Wirewound Inductor 1.05A 190mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 1.05A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0503-150MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 1.05A 190 MOHM

FIXED IND 15UH 1.05A 190 MOHM

Buy Now Datasheet
SMD 15UH 1.05A 190MOHM Inductor and Choke - 71-SDR0503-150ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.05A 190MOHM Inductor and Choke
71-SDR0503-150ML
SMD 15UH 1.05A 190MOHM Inductor and Choke 71-SDR0503-150ML
FIXED IND 15UH 1.05A 190MOHM SMD Product overview: SDR0503-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.05A, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.05A, 190MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-150ML can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.05A 190MOHM SMD Product overview: SDR0503-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.05A, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.05A, 190MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-150ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0503-150ML
894030-SDR0503-150ML
Fixed Inductors - SDR0503-150ML 894030-SDR0503-150ML
Manufacturer: Bourns Inc. Win Source Part Number: 894030-SDR0503-150ML Series: SDR0503 Operating Temperature Range: -40°C ~ 125°C Features: 15 µH Unshielded Wirewound Inductor 1.05 A 190mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0503 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SDR0503-150MLTR, SDR0503-150MLTR, -SDR0503-150MLCT, SDR0503-150MLCT, SDR0503150ML, -SDR0503-150ML

Manufacturer: Bourns Inc.
Win Source Part Number: 894030-SDR0503-150ML
Series: SDR0503
Operating Temperature Range: -40°C ~ 125°C
Features: 15 µH Unshielded Wirewound Inductor 1.05 A 190mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0503
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR0503-150MLTR, SDR0503-150MLTR, -SDR0503-150MLCT, SDR0503-150MLCT, SDR0503150ML, -SDR0503-150ML

Buy Now Datasheet
FIXED IND 15UH 1.05A 190 MOHM - 103-SDR0503-150ML - Utmel Electronic Limited
Hong Kong, China
FIXED IND 15UH 1.05A 190 MOHM
103-SDR0503-150ML
FIXED IND 15UH 1.05A 190 MOHM 103-SDR0503-150ML
FIXED IND 15UH 1.05A 190 MOHM

FIXED IND 15UH 1.05A 190 MOHM

Supplier's Site
Surface Mount Power Inductor, Sdr0503 Series, 15 H, 20%, Unshielded, 0.19 Ohm, 1.05 A Rohs Compliant Bourns - 06X7081 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0503 Series, 15 H, 20%, Unshielded, 0.19 Ohm, 1.05 A Rohs Compliant Bourns
06X7081
Surface Mount Power Inductor, Sdr0503 Series, 15 H, 20%, Unshielded, 0.19 Ohm, 1.05 A Rohs Compliant Bourns 06X7081
Surface Mount Power Inductor, SDR0503 Series, 15 H, 20%, Unshielded, 0.19 ohm, 1.05 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0503 Series, 15 H, 20%, Unshielded, 0.19 ohm, 1.05 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0503-150MLTR-ND 71-SDR0503-150ML 894030-SDR0503-150ML 103-SDR0503-150ML 06X7081
Product Name Fixed Inductors SMD 15UH 1.05A 190MOHM Inductor and Choke Fixed Inductors - SDR0503-150ML FIXED IND 15UH 1.05A 190 MOHM Surface Mount Power Inductor, Sdr0503 Series, 15 H, 20%, Unshielded, 0.19 Ohm, 1.05 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data