TDK-Lambda Americas Inc., High Power Division Fixed Inductors SLF10165T-220M2R43PF

Description
22µH Shielded Wirewound Inductor 2.4A 53.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 2.4A 53.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6481-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6481-1-ND
Fixed Inductors 445-6481-1-ND
22µH Shielded Wirewound Inductor 2.4A 53.8mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.4A 53.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6481-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6481-2-ND
Fixed Inductors 445-6481-2-ND
22µH Shielded Wirewound Inductor 2.4A 53.8mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.4A 53.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6481-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6481-6-ND
Fixed Inductors 445-6481-6-ND
22µH Shielded Wirewound Inductor 2.4A 53.8mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.4A 53.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, Shielded, 2.4A; Inductance Tdk - 28AH4865 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 2.4A; Inductance Tdk
28AH4865
Inductor, 22Uh, Shielded, 2.4A; Inductance Tdk 28AH4865
INDUCTOR, 22UH, SHIELDED, 2.4A; Inductance:22µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:SLF Series; Power Inductor Case:10.1mm x 10.1mm x 6.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 2.4A; Inductance:22µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):2.7A; Product Range:SLF Series; Power Inductor Case:10.1mm x 10.1mm x 6.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors SLF10165T-220M2R43PF
FIXED IND 22UH 2.4A 53.8MOHM SMD

FIXED IND 22UH 2.4A 53.8MOHM SMD

Supplier's Site Datasheet
Fixed Inductors 22uH - 769-SLF10165T-220M2R43PF - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 22uH
769-SLF10165T-220M2R43PF
Fixed Inductors 22uH 769-SLF10165T-220M2R43PF
Fixed Inductors 22uH

Fixed Inductors 22uH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6481-1-ND 28AH4865 SLF10165T-220M2R43PF 769-SLF10165T-220M2R43PF
Product Name Fixed Inductors Inductor, 22Uh, Shielded, 2.4A; Inductance Tdk Fixed Inductors Fixed Inductors 22uH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911153P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.6 ohms
Rated DC Current 400 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details