FIXED IND 4.7UH 1.2A 118MOHM SMD Product overview: VLS4012ET-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.2A, 118MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.2A, 118MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS4012ET-4R7M can be used for catalog matching and distributor lookup.
4.7µH Shielded Wirewound Inductor 1.2A 118mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 1.2A 118mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 1.2A 118mOhm Max Nonstandard
1.2A 4.7uH ±20% 1.2A SMD Power Inductors ROHS
Surface Mount Power Inductor, VLS-E Series, 4.7 H, 20%, Shielded, 0.118 ohm, 1.9 A RoHS Compliant: Yes
INDUCTOR, 4.7UH, 1.9A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde
FIXED IND 4.7UH 1.2A 118 MOHM
FIXED IND 4.7UH 1.2A 118MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLS4012ET-4R7M | 445-6690-1-ND | VLS4012ET-4R7M | 99W2840 | 99Y2800 | 769-VLS4012ET-4R7M | VLS4012ET-4R7M |
| Product Name | SMD 4.7UH 1.2A 118MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Surface Mount Power Inductor, Vls-E Series, 4.7 H, 20%, Shielded, 0.118 Ohm, 1.9 A Rohs Compliant Tdk | Inductor, 4.7Uh, 1.9A, 20%, Shielded; Inductance Tdk | FIXED IND 4.7UH 1.2A 118 MOHM | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH |