TDK-Lambda Americas Inc., High Power Division SMD 2.2UH 1.3A 154MOHM Inductor and Choke VLS252012ET-2R2M

Description
FIXED IND 2.2UH 1.3A 154MOHM SMD Product overview: VLS252012ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.3A, 154MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.3A, 154MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012ET-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.3A 154MOHM SMD Product overview: VLS252012ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.3A, 154MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.3A, 154MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012ET-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.3A 154MOHM Inductor and Choke - 71-VLS252012ET-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.3A 154MOHM Inductor and Choke
71-VLS252012ET-2R2M
SMD 2.2UH 1.3A 154MOHM Inductor and Choke 71-VLS252012ET-2R2M
FIXED IND 2.2UH 1.3A 154MOHM SMD Product overview: VLS252012ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.3A, 154MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.3A, 154MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012ET-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.3A 154MOHM SMD Product overview: VLS252012ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.3A, 154MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.3A, 154MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012ET-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6638-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6638-2-ND
Fixed Inductors 445-6638-2-ND
2.2µH Shielded Wirewound Inductor 1.3A 154mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.3A 154mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6638-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6638-1-ND
Fixed Inductors 445-6638-1-ND
2.2µH Shielded Wirewound Inductor 1.3A 154mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.3A 154mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6638-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6638-6-ND
Fixed Inductors 445-6638-6-ND
2.2µH Shielded Wirewound Inductor 1.3A 154mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.3A 154mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount Power Inductor, Vls-E Series, 2.2 H, 20%, Shielded, 0.154 Ohm, 1.3 A Rohs Compliant Tdk - 19X2233 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vls-E Series, 2.2 H, 20%, Shielded, 0.154 Ohm, 1.3 A Rohs Compliant Tdk
19X2233
Surface Mount Power Inductor, Vls-E Series, 2.2 H, 20%, Shielded, 0.154 Ohm, 1.3 A Rohs Compliant Tdk 19X2233
Surface Mount Power Inductor, VLS-E Series, 2.2 H, 20%, Shielded, 0.154 ohm, 1.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, VLS-E Series, 2.2 H, 20%, Shielded, 0.154 ohm, 1.3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, 1.3A, 20%, Shielded; Inductance Tdk - 99Y2785 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 1.3A, 20%, Shielded; Inductance Tdk
99Y2785
Inductor, 2.2Uh, 1.3A, 20%, Shielded; Inductance Tdk 99Y2785
INDUCTOR, 2.2UH, 1.3A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.75A; Product Range:VLS-E Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 1.3A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.75A; Product Range:VLS-E Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - VLS252012ET-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS252012ET-2R2M
Fixed Inductors VLS252012ET-2R2M
FIXED IND 2.2UH 1.3A 154MOHM SMD

FIXED IND 2.2UH 1.3A 154MOHM SMD

Supplier's Site Datasheet
FIXED IND 2.2UH 1.3A 154 MOHM - 769-VLS252012ET-2R2M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2UH 1.3A 154 MOHM
769-VLS252012ET-2R2M
FIXED IND 2.2UH 1.3A 154 MOHM 769-VLS252012ET-2R2M
FIXED IND 2.2UH 1.3A 154 MOHM

FIXED IND 2.2UH 1.3A 154 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS252012ET-2R2M 445-6638-2-ND 19X2233 99Y2785 VLS252012ET-2R2M 769-VLS252012ET-2R2M
Product Name SMD 2.2UH 1.3A 154MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Vls-E Series, 2.2 H, 20%, Shielded, 0.154 Ohm, 1.3 A Rohs Compliant Tdk Inductor, 2.2Uh, 1.3A, 20%, Shielded; Inductance Tdk Fixed Inductors FIXED IND 2.2UH 1.3A 154 MOHM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
High Current Rod Core Inductor - FIRCH-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 7.22 microH
DCR 0.0261 ohms
View Details
2 suppliers