Pulse Electronics Corporation Fixed Inductors PE-53822SNLT

Description
54µH Shielded Toroidal Inductor 1A 200mOhm Nonstandard
Request a Quote Datasheet
Description
54µH Shielded Toroidal Inductor 1A 200mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1770-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1770-2-ND
Fixed Inductors 553-1770-2-ND
54µH Shielded Toroidal Inductor 1A 200mOhm Nonstandard

54µH Shielded Toroidal Inductor 1A 200mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PE-53822SNLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53822SNLTDKR-ND
Fixed Inductors 553-PE-53822SNLTDKR-ND
FIXED IND 54UH 1A 200 MOHM SMD

FIXED IND 54UH 1A 200 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PE-53822SNLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53822SNLTCT-ND
Fixed Inductors 553-PE-53822SNLTCT-ND
FIXED IND 54UH 1A 200 MOHM SMD

FIXED IND 54UH 1A 200 MOHM SMD

Buy Now Datasheet
FIXED IND 54UH 1A 200 MOHM SMD - 17639-PE-53822SNLT - Utmel Electronic Limited
Hong Kong, China
FIXED IND 54UH 1A 200 MOHM SMD
17639-PE-53822SNLT
FIXED IND 54UH 1A 200 MOHM SMD 17639-PE-53822SNLT
FIXED IND 54UH 1A 200 MOHM SMD

FIXED IND 54UH 1A 200 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1770-2-ND 17639-PE-53822SNLT
Product Name Fixed Inductors FIXED IND 54UH 1A 200 MOHM SMD
Operating Temperature -40 to 130 C (-40 to 266 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Toroid
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Surface Mount Inductors - 2567631P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.5000 ohms
View Details