Bourns, Inc. Fixed Inductors - SRR1260-100M SRR1260-100M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 934994-SRR1260-100M Series: SRR1260 Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 20mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1260 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1260100M, SRR1260-100MCT, SRR1260-100M-ND, -SRR1260-100M-ND, -SRR1260-100MTR, SRR1260-100MTR, -SRR1260-100MCT, SRR1260-100MDKR, -SRR1260-100M
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 934994-SRR1260-100M Series: SRR1260 Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 20mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1260 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1260100M, SRR1260-100MCT, SRR1260-100M-ND, -SRR1260-100M-ND, -SRR1260-100MTR, SRR1260-100MTR, -SRR1260-100MCT, SRR1260-100MDKR, -SRR1260-100M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRR1260-100M
934994-SRR1260-100M
Fixed Inductors - SRR1260-100M 934994-SRR1260-100M
Manufacturer: Bourns Inc. Win Source Part Number: 934994-SRR1260-100M Series: SRR1260 Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 20mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1260 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1260100M, SRR1260-100MCT, SRR1260-100M-ND, -SRR1260-100M-ND, -SRR1260-100MTR, SRR1260-100MTR, -SRR1260-100MCT, SRR1260-100MDKR, -SRR1260-100M

Manufacturer: Bourns Inc.
Win Source Part Number: 934994-SRR1260-100M
Series: SRR1260
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 20mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1260
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1260100M, SRR1260-100MCT, SRR1260-100M-ND, -SRR1260-100M-ND, -SRR1260-100MTR, SRR1260-100MTR, -SRR1260-100MCT, SRR1260-100MDKR, -SRR1260-100M

Buy Now Datasheet
SMD 10UH 5.5A 20 MOHM Inductor and Choke - 71-SRR1260-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 5.5A 20 MOHM Inductor and Choke
71-SRR1260-100M
SMD 10UH 5.5A 20 MOHM Inductor and Choke 71-SRR1260-100M
FIXED IND 10UH 5.5A 20 MOHM SMD Product overview: SRR1260-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.5A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.5A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 5.5A 20 MOHM SMD Product overview: SRR1260-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.5A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.5A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1260-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-100MTR-ND
Fixed Inductors SRR1260-100MTR-ND
10µH Shielded Wirewound Inductor 5.5A 20mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5.5A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-100MCT-ND
Fixed Inductors SRR1260-100MCT-ND
10µH Shielded Wirewound Inductor 5.5A 20mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5.5A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-100MDKR-ND
Fixed Inductors SRR1260-100MDKR-ND
10µH Shielded Wirewound Inductor 5.5A 20mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5.5A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1260-100M
Fixed Inductors SRR1260-100M
FIXED IND 10UH 5.5A 20 MOHM SMD

FIXED IND 10UH 5.5A 20 MOHM SMD

Supplier's Site Datasheet
Ind Power Shielded Ferrite DR&RI SMD 10uH 20% 100KHz 32Q-Factor 5.5A T&R - 103-SRR1260-100M - Utmel Electronic Limited
Hong Kong, China
Ind Power Shielded Ferrite DR&RI SMD 10uH 20% 100KHz 32Q-Factor 5.5A T&R
103-SRR1260-100M
Ind Power Shielded Ferrite DR&RI SMD 10uH 20% 100KHz 32Q-Factor 5.5A T&R 103-SRR1260-100M
Ind Power Shielded Ferrite DR&RI SMD 10uH 20% 100KHz 32Q-Factor 5.5A T&R

Ind Power Shielded Ferrite DR&RI SMD 10uH 20% 100KHz 32Q-Factor 5.5A T&R

Supplier's Site
Inductor, Shielded, 10Uh, 5.5A, Smd; Inductance Bourns - 04P2012 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 5.5A, Smd; Inductance Bourns
04P2012
Inductor, Shielded, 10Uh, 5.5A, Smd; Inductance Bourns 04P2012
INDUCTOR, SHIELDED, 10UH, 5.5A, SMD; Inductance:10µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.02ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 5.5A, SMD; Inductance:10µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.02ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, 5.5A, 20%, Shielded; Inductance Bourns - 38AC2400 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 5.5A, 20%, Shielded; Inductance Bourns
38AC2400
Inductor, 10Uh, 5.5A, 20%, Shielded; Inductance Bourns 38AC2400
INDUCTOR, 10UH, 5.5A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 5.5A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srr1260 Series, 10 H, 20%, Shielded, 0.02 Ohm, 5.5 A Rohs Compliant Bourns - 45W6419 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1260 Series, 10 H, 20%, Shielded, 0.02 Ohm, 5.5 A Rohs Compliant Bourns
45W6419
Surface Mount Power Inductor, Srr1260 Series, 10 H, 20%, Shielded, 0.02 Ohm, 5.5 A Rohs Compliant Bourns 45W6419
Surface Mount Power Inductor, SRR1260 Series, 10 H, 20%, Shielded, 0.02 ohm, 5.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1260 Series, 10 H, 20%, Shielded, 0.02 ohm, 5.5 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 10Uh, 5.5A, Smd, Full Reel; Inductance Bourns - 02J3127 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 5.5A, Smd, Full Reel; Inductance Bourns
02J3127
Inductor, Shielded, 10Uh, 5.5A, Smd, Full Reel; Inductance Bourns 02J3127
INDUCTOR, SHIELDED, 10UH, 5.5A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:SRR1260 Series; Inductor Case / Package:-; Product Length:12.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 5.5A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:SRR1260 Series; Inductor Case / Package:-; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 934994-SRR1260-100M 71-SRR1260-100M SRR1260-100MTR-ND SRR1260-100M 103-SRR1260-100M 04P2012 38AC2400 45W6419
Product Name Fixed Inductors - SRR1260-100M SMD 10UH 5.5A 20 MOHM Inductor and Choke Fixed Inductors Fixed Inductors Ind Power Shielded Ferrite DR&RI SMD 10uH 20% 100KHz 32Q-Factor 5.5A T&R Inductor, Shielded, 10Uh, 5.5A, Smd; Inductance Bourns Inductor, 10Uh, 5.5A, 20%, Shielded; Inductance Bourns Surface Mount Power Inductor, Srr1260 Series, 10 H, 20%, Shielded, 0.02 Ohm, 5.5 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Ferrite Beads - 2455758P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ferrite
Rated DC Current 3000 milliamps
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-22N 0302CS-22NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details