Bourns, Inc. 3.3UH 3.2A 30.2MOHM Inductor and Choke SRN6045-3R3Y

Description
FIXED IND 3.3UH 3.2A 30.2MOHM SM Product overview: SRN6045-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.2A, 30.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.2A, 30.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-3R3Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 3.2A 30.2MOHM SM Product overview: SRN6045-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.2A, 30.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.2A, 30.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-3R3Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 3.2A 30.2MOHM Inductor and Choke - 71-SRN6045-3R3Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 3.2A 30.2MOHM Inductor and Choke
71-SRN6045-3R3Y
3.3UH 3.2A 30.2MOHM Inductor and Choke 71-SRN6045-3R3Y
FIXED IND 3.3UH 3.2A 30.2MOHM SM Product overview: SRN6045-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.2A, 30.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.2A, 30.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-3R3Y can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 3.2A 30.2MOHM SM Product overview: SRN6045-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.2A, 30.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.2A, 30.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-3R3Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN6045-3R3YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045-3R3YCT-ND
Fixed Inductors SRN6045-3R3YCT-ND
3.3µH Semi-Shielded Inductor 3.2A 30.2mOhm Max Nonstandard

3.3µH Semi-Shielded Inductor 3.2A 30.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045-3R3YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045-3R3YTR-ND
Fixed Inductors SRN6045-3R3YTR-ND
3.3µH Semi-Shielded Inductor 3.2A 30.2mOhm Max Nonstandard

3.3µH Semi-Shielded Inductor 3.2A 30.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045-3R3YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045-3R3YDKR-ND
Fixed Inductors SRN6045-3R3YDKR-ND
3.3µH Semi-Shielded Inductor 3.2A 30.2mOhm Max Nonstandard

3.3µH Semi-Shielded Inductor 3.2A 30.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045-3R3Y - 851375-SRN6045-3R3Y - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRN6045-3R3Y
851375-SRN6045-3R3Y
Fixed Inductors - SRN6045-3R3Y 851375-SRN6045-3R3Y
Manufacturer: Bourns Inc. Win Source Part Number: 851375-SRN6045-3R3Y Series: SRN6045 Features: 3.3 µH Inductor 3.2 A Package: Reel - TR Family Name: SRN6045 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN60453R3Y, SRN6045-3R3YDKR, SRN6045-3R3YTR, SRN6045-3R3YCT

Manufacturer: Bourns Inc.
Win Source Part Number: 851375-SRN6045-3R3Y
Series: SRN6045
Features: 3.3 µH Inductor 3.2 A
Package: Reel - TR
Family Name: SRN6045
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN60453R3Y, SRN6045-3R3YDKR, SRN6045-3R3YTR, SRN6045-3R3YCT

Buy Now Datasheet
Surface Mount Inductors - 7435107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435107
Surface Mount Inductors 7435107
Bourns SRN6045-3R3Y

Bourns SRN6045-3R3Y

Supplier's Site
Surface Mount Inductors - 7435107P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435107P
Surface Mount Inductors 7435107P
Bourns SRN6045-3R3Y

Bourns SRN6045-3R3Y

Supplier's Site
Surface Mount Inductors - 1729600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729600
Surface Mount Inductors 1729600
Bourns SRN6045-3R3Y

Bourns SRN6045-3R3Y

Supplier's Site
Fixed Inductors - SRN6045-3R3Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN6045-3R3Y
Fixed Inductors SRN6045-3R3Y
FIXED IND 3.3UH 3.2A 30.2MOHM SM

FIXED IND 3.3UH 3.2A 30.2MOHM SM

Supplier's Site Datasheet
Ind Power Semi-Shielded Wirewound; SMD; 3.3uH 30% 100KHz 3.2A T&R - 103-SRN6045-3R3Y - Utmel Electronic Limited
Hong Kong, China
Ind Power Semi-Shielded Wirewound; SMD; 3.3uH 30% 100KHz 3.2A T&R
103-SRN6045-3R3Y
Ind Power Semi-Shielded Wirewound; SMD; 3.3uH 30% 100KHz 3.2A T&R 103-SRN6045-3R3Y
Ind Power Semi-Shielded Wirewound; SMD; 3.3uH 30% 100KHz 3.2A T&R

Ind Power Semi-Shielded Wirewound; SMD; 3.3uH 30% 100KHz 3.2A T&R

Supplier's Site
Inductor, Shielded, 3.3Uh, 5A, Smd; Inductance Bourns - 64T2385 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 5A, Smd; Inductance Bourns
64T2385
Inductor, Shielded, 3.3Uh, 5A, Smd; Inductance Bourns 64T2385
INDUCTOR, SHIELDED, 3.3UH, 5A, SMD; Inductance:3.3µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:SRN6045 Series; DC Resistance Max:0.0302ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 5A, SMD; Inductance:3.3µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:SRN6045 Series; DC Resistance Max:0.0302ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 3.3Uh, 5A, Smd, Full Reel; Inductance Bourns - 61T9891 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 5A, Smd, Full Reel; Inductance Bourns
61T9891
Inductor, Shielded, 3.3Uh, 5A, Smd, Full Reel; Inductance Bourns 61T9891
INDUCTOR, SHIELDED, 3.3UH, 5A, SMD, FULL REEL; Inductance:3.3µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:SRN6045 Series; DC Resistance Max:0.0302ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 5A, SMD, FULL REEL; Inductance:3.3µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:SRN6045 Series; DC Resistance Max:0.0302ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN6045-3R3Y SRN6045-3R3YCT-ND 851375-SRN6045-3R3Y 7435107 7435107P SRN6045-3R3Y 103-SRN6045-3R3Y 64T2385 61T9891
Product Name 3.3UH 3.2A 30.2MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRN6045-3R3Y Surface Mount Inductors Surface Mount Inductors Fixed Inductors Ind Power Semi-Shielded Wirewound; SMD; 3.3uH 30% 100KHz 3.2A T&R Inductor, Shielded, 3.3Uh, 5A, Smd; Inductance Bourns Inductor, Shielded, 3.3Uh, 5A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469817P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 0402DC-3N9XGRW - 904500-0402DC-3N9XGRW - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
2 suppliers
Common Mode Chokes - 486-3109-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers