TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS252012HBX-2R2M-1

Description
2.2µH Shielded Wirewound Inductor 2.3A 102mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.3A 102mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173027-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173027-2-ND
Fixed Inductors 445-173027-2-ND
2.2µH Shielded Wirewound Inductor 2.3A 102mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.3A 102mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173027-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173027-6-ND
Fixed Inductors 445-173027-6-ND
2.2µH Shielded Wirewound Inductor 2.3A 102mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.3A 102mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173027-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173027-1-ND
Fixed Inductors 445-173027-1-ND
2.2µH Shielded Wirewound Inductor 2.3A 102mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.3A 102mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 2.2UH 2.3A 102MOHM Inductor and Choke - 71-VLS252012HBX-2R2M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.3A 102MOHM Inductor and Choke
71-VLS252012HBX-2R2M-1
SMD 2.2UH 2.3A 102MOHM Inductor and Choke 71-VLS252012HBX-2R2M-1
FIXED IND 2.2UH 2.3A 102MOHM SMD Product overview: VLS252012HBX-2R2M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.3A, 102MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.3A, 102MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBX-2R2M -1 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.3A 102MOHM SMD Product overview: VLS252012HBX-2R2M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.3A, 102MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.3A, 102MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBX-2R2M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Vls-Hbx-1 Series, 2.2 H, 20%, Shielded, 0.102 Ohm, 2.4 A Rohs Compliant Tdk - 31Y5172 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vls-Hbx-1 Series, 2.2 H, 20%, Shielded, 0.102 Ohm, 2.4 A Rohs Compliant Tdk
31Y5172
Surface Mount Power Inductor, Vls-Hbx-1 Series, 2.2 H, 20%, Shielded, 0.102 Ohm, 2.4 A Rohs Compliant Tdk 31Y5172
Surface Mount Power Inductor, VLS-HBX-1 Series, 2.2 H, 20%, Shielded, 0.102 ohm, 2.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, VLS-HBX-1 Series, 2.2 H, 20%, Shielded, 0.102 ohm, 2.4 A RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 2.2UH 2.3A 102 MOHM - 769-VLS252012HBX-2R2M-1 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2UH 2.3A 102 MOHM
769-VLS252012HBX-2R2M-1
FIXED IND 2.2UH 2.3A 102 MOHM 769-VLS252012HBX-2R2M-1
FIXED IND 2.2UH 2.3A 102 MOHM

FIXED IND 2.2UH 2.3A 102 MOHM

Supplier's Site
Fixed Inductors VLS252012HBX-2R2M-1
FIXED IND 2.2UH 2.3A 102MOHM SMD

FIXED IND 2.2UH 2.3A 102MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS252012HBX-2R2M-1
Inductors/Coils/Transformers >> Power Inductors VLS252012HBX-2R2M-1
2.04A 2.2uH ±20% 2.04A 1008 Power Inductors ROHS

2.04A 2.2uH ±20% 2.04A 1008 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-173027-2-ND 71-VLS252012HBX-2R2M-1 31Y5172 769-VLS252012HBX-2R2M-1 VLS252012HBX-2R2M-1 VLS252012HBX-2R2M-1
Product Name Fixed Inductors SMD 2.2UH 2.3A 102MOHM Inductor and Choke Surface Mount Power Inductor, Vls-Hbx-1 Series, 2.2 H, 20%, Shielded, 0.102 Ohm, 2.4 A Rohs Compliant Tdk FIXED IND 2.2UH 2.3A 102 MOHM Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 116 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers