Bourns, Inc. SMD 22UH 2.5A 170 MOHM Inductor and Choke SRP7050TA-220M

Description
FIXED IND 22UH 2.5A 170 MOHM SMD Product overview: SRP7050TA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.5A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.5A, 170 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 2.5A 170 MOHM SMD Product overview: SRP7050TA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.5A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.5A, 170 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 2.5A 170 MOHM Inductor and Choke - 71-SRP7050TA-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2.5A 170 MOHM Inductor and Choke
71-SRP7050TA-220M
SMD 22UH 2.5A 170 MOHM Inductor and Choke 71-SRP7050TA-220M
FIXED IND 22UH 2.5A 170 MOHM SMD Product overview: SRP7050TA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.5A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.5A, 170 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.5A 170 MOHM SMD Product overview: SRP7050TA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.5A, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.5A, 170 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7050TA-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
981952-SRP7050TA-220M
Inductors, Coils, Chokes - Fixed Inductors 981952-SRP7050TA-220M
Win Source Part Number: 981952-SRP7050TA-220 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7050TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 15 @ 100kHz Frequency - Self Resonant: 9MHz Package / Case: Nonstandard DC Resistance (DCR): 170mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP7050TA-220MCT,SRP 7050TA-220MDKR,SRP70 50TA-220MTR Base Product Number: SRP7050TA Current - Saturation (Isat): 5.5A

Win Source Part Number: 981952-SRP7050TA-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7050TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 15 @ 100kHz
Frequency - Self Resonant: 9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 170mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP7050TA-220MCT,SRP7050TA-220MDKR,SRP7050TA-220MTR
Base Product Number: SRP7050TA
Current - Saturation (Isat): 5.5A

Buy Now Datasheet
Fixed Inductors - SRP7050TA-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-220MDKR-ND
Fixed Inductors SRP7050TA-220MDKR-ND
22µH Shielded Wirewound Inductor 2.5A 170mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.5A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7050TA-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-220MCT-ND
Fixed Inductors SRP7050TA-220MCT-ND
22µH Shielded Wirewound Inductor 2.5A 170mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.5A 170mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7050TA-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7050TA-220MTR-ND
Fixed Inductors SRP7050TA-220MTR-ND
22µH Shielded Wirewound Inductor 2.5A 170mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.5A 170mOhm Max Nonstandard

Buy Now Datasheet
BOURNS SRP7050TA-220M Surface Mount Power Inductor, SRP7050TA Series, 22 H, 2.5 A, 5.5 A, Shielded, 0.17 ohm - 103-SRP7050TA-220M - Utmel Electronic Limited
Hong Kong, China
BOURNS SRP7050TA-220M Surface Mount Power Inductor, SRP7050TA Series, 22 H, 2.5 A, 5.5 A, Shielded, 0.17 ohm
103-SRP7050TA-220M
BOURNS SRP7050TA-220M Surface Mount Power Inductor, SRP7050TA Series, 22 H, 2.5 A, 5.5 A, Shielded, 0.17 ohm 103-SRP7050TA-220M
BOURNS SRP7050TA-220M Surface Mount Power Inductor, SRP7050TA Series, 22 H, 2.5 A, 5.5 A, Shielded, 0.17 ohm

BOURNS SRP7050TA-220M Surface Mount Power Inductor, SRP7050TA Series, 22 H, 2.5 A, 5.5 A, Shielded, 0.17 ohm

Supplier's Site
Fixed Inductors - SRP7050TA-220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP7050TA-220M
Fixed Inductors SRP7050TA-220M
FIXED IND 22UH 2.5A 170 MOHM SMD

FIXED IND 22UH 2.5A 170 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, 2.5A, 20%; Inductance Bourns - 81Y2003 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 2.5A, 20%; Inductance Bourns
81Y2003
Inductor, Shielded, 22Uh, 2.5A, 20%; Inductance Bourns 81Y2003
INDUCTOR, SHIELDED, 22UH, 2.5A, 20%; Inductance:22µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:SRP7050TA Series; Inductor Case / Package:-; DC Resistance Max:0.17ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 2.5A, 20%; Inductance:22µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:SRP7050TA Series; Inductor Case / Package:-; DC Resistance Max:0.17ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, 2.5A, 20%, Shielded; Inductance Bourns - 58Y3816 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 2.5A, 20%, Shielded; Inductance Bourns
58Y3816
Inductor, 22Uh, 2.5A, 20%, Shielded; Inductance Bourns 58Y3816
INDUCTOR, 22UH, 2.5A, 20%, SHIELDED; Inductance:22µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:SRP7050TA Series; Power Inductor Case:7.3mm x 6.6mm x 4.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 2.5A, 20%, SHIELDED; Inductance:22µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:SRP7050TA Series; Power Inductor Case:7.3mm x 6.6mm x 4.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP7050TA-220M 981952-SRP7050TA-220M SRP7050TA-220MDKR-ND 103-SRP7050TA-220M SRP7050TA-220M 81Y2003 58Y3816
Product Name SMD 22UH 2.5A 170 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors BOURNS SRP7050TA-220M Surface Mount Power Inductor, SRP7050TA Series, 22 H, 2.5 A, 5.5 A, Shielded, 0.17 ohm Fixed Inductors Inductor, Shielded, 22Uh, 2.5A, 20%; Inductance Bourns Inductor, 22Uh, 2.5A, 20%, Shielded; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound Carbonyl Powder
Inductance Range 22 microH 22 microH 22 microH 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 27.16 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers