Pulse Electronics Corporation Inductors PA4343.333NLT

Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet
Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4343.333NLT
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

Supplier's Site Datasheet
SMD 33UH 8A 58 MOHM Inductor and Choke - 71-PA4343.333NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 8A 58 MOHM Inductor and Choke
71-PA4343.333NLT
SMD 33UH 8A 58 MOHM Inductor and Choke 71-PA4343.333NLT
FIXED IND 33UH 8A 58 MOHM SMD Product overview: PA4343.333NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 8A, 58 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 8A, 58 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4343.333NLT can be used for catalog matching and distributor lookup.

FIXED IND 33UH 8A 58 MOHM SMD Product overview: PA4343.333NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 8A, 58 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 8A, 58 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4343.333NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-3457-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3457-2-ND
Fixed Inductors 553-3457-2-ND
33µH Shielded Molded Inductor 8A 58mOhm Max Nonstandard

33µH Shielded Molded Inductor 8A 58mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3457-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3457-1-ND
Fixed Inductors 553-3457-1-ND
33µH Shielded Molded Inductor 8A 58mOhm Max Nonstandard

33µH Shielded Molded Inductor 8A 58mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3457-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3457-6-ND
Fixed Inductors 553-3457-6-ND
33µH Shielded Molded Inductor 8A 58mOhm Max Nonstandard

33µH Shielded Molded Inductor 8A 58mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 33UH 8A 58 MOHM SMD - 664-PA4343.333NLT - Utmel Electronic Limited
Hong Kong, China
FIXED IND 33UH 8A 58 MOHM SMD
664-PA4343.333NLT
FIXED IND 33UH 8A 58 MOHM SMD 664-PA4343.333NLT
FIXED IND 33UH 8A 58 MOHM SMD

FIXED IND 33UH 8A 58 MOHM SMD

Supplier's Site
Inductor, Shielded, Aec-Q200, 33Uh, 8A; Inductance Pulse Electronics - 61AC5998 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 33Uh, 8A; Inductance Pulse Electronics
61AC5998
Inductor, Shielded, Aec-Q200, 33Uh, 8A; Inductance Pulse Electronics 61AC5998
INDUCTOR, SHIELDED, AEC-Q200, 33UH, 8A; Inductance:33µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:0.058ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 33UH, 8A; Inductance:33µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:0.058ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.333NLT 71-PA4343.333NLT 553-3457-2-ND 664-PA4343.333NLT 61AC5998
Product Name Inductors SMD 33UH 8A 58 MOHM Inductor and Choke Fixed Inductors FIXED IND 33UH 8A 58 MOHM SMD Inductor, Shielded, Aec-Q200, 33Uh, 8A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 33 microH 33 microH 33 microH 33 microH
Lead Style None
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details