330µH Unshielded Wirewound Inductor 550mA 1.15Ohm Max Nonstandard
330µH Unshielded Wirewound Inductor 550mA 1.15Ohm Max Nonstandard
330µH Unshielded Wirewound Inductor 550mA 1.15Ohm Max Nonstandard
FIXED IND 330UH 550MA 1.15OHM SM Product overview: SDR1005-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 550MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 550MA, 1.15OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-331KL can be used for catalog matching and distributor lookup.
Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersL
INDUCTOR, UN-SHIELDED, 330UH, 600MA, SMD; Inductance:330µH; RMS Current (Irms):550mA; Inductor Construction:Unshiel
FIXED IND 330UH 550MA 1.15OHM SM
Ind Power Wirewound; SMD; 330uH 10% 1KHz 56Q-Factor 550mA T&R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDR1005-331KLTR-ND | 71-SDR1005-331KL | 70153524 | 61J8324 | SDR1005-331KL | 103-SDR1005-331KL |
| Product Name | Fixed Inductors | 330UH 550MA 1.15OHM Inductor and Choke | Inductor;Filter;Ind 330uH;Tol +/-10%;Cur 0.55A;SMT;Case 1005;DCR 1.15 Ohms | Inductor, Un-Shielded, 330Uh, 600Ma, Smd; Inductance Bourns | Fixed Inductors | Ind Power Wirewound; SMD; 330uH 10% 1KHz 56Q-Factor 550mA T&R |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed | |||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |