Pulse Electronics Corporation Inductors PA4343.102ANLT

Description
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A

High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A

Supplier's Site Datasheet
Fixed Inductors - 553-4023-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4023-2-ND
Fixed Inductors 553-4023-2-ND
1µH Shielded Molded Inductor 29A 1.8mOhm Max Nonstandard

1µH Shielded Molded Inductor 29A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4023-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4023-1-ND
Fixed Inductors 553-4023-1-ND
1µH Shielded Molded Inductor 29A 1.8mOhm Max Nonstandard

1µH Shielded Molded Inductor 29A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4023-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4023-6-ND
Fixed Inductors 553-4023-6-ND
1µH Shielded Molded Inductor 29A 1.8mOhm Max Nonstandard

1µH Shielded Molded Inductor 29A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 1Uh, 29A; Inductance Pulse Electronics - 61AC5981 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 1Uh, 29A; Inductance Pulse Electronics
61AC5981
Inductor, Shielded, Aec-Q200, 1Uh, 29A; Inductance Pulse Electronics 61AC5981
INDUCTOR, SHIELDED, AEC-Q200, 1UH, 29A; Inductance:1µH; RMS Current (Irms):29A; Inductor Construction:Shielde d; Saturation Current (Isat):36A; Product Range:PA4343.XXXANLT Series; DC Resistance Max:0.0018ohm; Product Length:13.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 1UH, 29A; Inductance:1µH; RMS Current (Irms):29A; Inductor Construction:Shielded; Saturation Current (Isat):36A; Product Range:PA4343.XXXANLT Series; DC Resistance Max:0.0018ohm; Product Length:13.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
INDUCTOR 1 UH SMT 14.0 X 12.8 - 664-PA4343.102ANLT - Utmel Electronic Limited
Hong Kong, China
INDUCTOR 1 UH SMT 14.0 X 12.8
664-PA4343.102ANLT
INDUCTOR 1 UH SMT 14.0 X 12.8 664-PA4343.102ANLT
INDUCTOR 1 UH SMT 14.0 X 12.8

INDUCTOR 1 UH SMT 14.0 X 12.8

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.102ANLT 553-4023-2-ND 61AC5981 664-PA4343.102ANLT
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 1Uh, 29A; Inductance Pulse Electronics INDUCTOR 1 UH SMT 14.0 X 12.8
Application High Current; Power Choke
Inductance Range 1 microH 1 microH 1 microH
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 3-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details