TDK U.S.A. Corporation SMD 2.2UH 2.6A 84 MOHM Inductor and Choke TFM252012ALMA2R2MTAA

Description
FIXED IND 2.2UH 2.6A 84 MOHM SMD Product overview: TFM252012ALMA2R2MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.6A, 84 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.6A, 84 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM252012ALMA2R2M TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.6A 84 MOHM SMD Product overview: TFM252012ALMA2R2MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.6A, 84 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.6A, 84 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM252012ALMA2R2M TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 2.6A 84 MOHM Inductor and Choke - 71-TFM252012ALMA2R2MTAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.6A 84 MOHM Inductor and Choke
71-TFM252012ALMA2R2MTAA
SMD 2.2UH 2.6A 84 MOHM Inductor and Choke 71-TFM252012ALMA2R2MTAA
FIXED IND 2.2UH 2.6A 84 MOHM SMD Product overview: TFM252012ALMA2R2MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.6A, 84 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.6A, 84 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM252012ALMA2R2M TAA can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.6A 84 MOHM SMD Product overview: TFM252012ALMA2R2MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.6A, 84 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.6A, 84 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM252012ALMA2R2MTAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - TFM252012ALMA2R2MTAA
849936-TFM252012ALMA2R2MTAA
Fixed Inductors - TFM252012ALMA2R2MTAA 849936-TFM252012ALMA2R2MTAA
Manufacturer: TDK Corporation Win Source Part Number: 849936-TFM252012ALMA 2R2MTAA Series: TFM-ALMA Features: 2.2 µH Inductor 2.6 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-175185-6, 445-175185-1, 445-175185-2

Manufacturer: TDK Corporation
Win Source Part Number: 849936-TFM252012ALMA2R2MTAA
Series: TFM-ALMA
Features: 2.2 µH Inductor 2.6 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-175185-6, 445-175185-1, 445-175185-2

Buy Now Datasheet
Fixed Inductors - 445-175185-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175185-2-ND
Fixed Inductors 445-175185-2-ND
2.2µH Shielded Thin Film Inductor 2.6A 84mOhm Max 1008 (2520 Metric)

2.2µH Shielded Thin Film Inductor 2.6A 84mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175185-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175185-6-ND
Fixed Inductors 445-175185-6-ND
2.2µH Shielded Thin Film Inductor 2.6A 84mOhm Max 1008 (2520 Metric)

2.2µH Shielded Thin Film Inductor 2.6A 84mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175185-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175185-1-ND
Fixed Inductors 445-175185-1-ND
2.2µH Shielded Thin Film Inductor 2.6A 84mOhm Max 1008 (2520 Metric)

2.2µH Shielded Thin Film Inductor 2.6A 84mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, Thin Film; Svhc Tdk - 77AH4907 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, Thin Film; Svhc Tdk
77AH4907
Inductor, Aec-Q200, 2.2Uh, Thin Film; Svhc Tdk 77AH4907
INDUCTOR, AEC-Q200, 2.2UH, THIN FILM; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 2.2UH, THIN FILM; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors TFM252012ALMA2R2MTAA
FIXED IND 2.2UH 2.6A 84 MOHM SMD

FIXED IND 2.2UH 2.6A 84 MOHM SMD

Supplier's Site Datasheet
Inductor Power Shielded Thin Film 2.2uH 20% 1MHz Metal 2.6A 0.084Ohm DCR 1008 Automotive T/R - 769-TFM252012ALMA2R2MTAA - Utmel Electronic Limited
Hong Kong, China
Inductor Power Shielded Thin Film 2.2uH 20% 1MHz Metal 2.6A 0.084Ohm DCR 1008 Automotive T/R
769-TFM252012ALMA2R2MTAA
Inductor Power Shielded Thin Film 2.2uH 20% 1MHz Metal 2.6A 0.084Ohm DCR 1008 Automotive T/R 769-TFM252012ALMA2R2MTAA
Inductor Power Shielded Thin Film 2.2uH 20% 1MHz Metal 2.6A 0.084Ohm DCR 1008 Automotive T/R

Inductor Power Shielded Thin Film 2.2uH 20% 1MHz Metal 2.6A 0.084Ohm DCR 1008 Automotive T/R

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
TFM252012ALMA2R2MTAA
Inductors/Coils/Transformers >> Power Inductors TFM252012ALMA2R2MTAA
2.6A 2.2uH ±20% 1008 Power Inductors ROHS

2.6A 2.2uH ±20% 1008 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-TFM252012ALMA2R2MTAA 849936-TFM252012ALMA2R2MTAA 445-175185-2-ND 77AH4907 TFM252012ALMA2R2MTAA 769-TFM252012ALMA2R2MTAA TFM252012ALMA2R2MTAA
Product Name SMD 2.2UH 2.6A 84 MOHM Inductor and Choke Fixed Inductors - TFM252012ALMA2R2MTAA Fixed Inductors Inductor, Aec-Q200, 2.2Uh, Thin Film; Svhc Tdk Fixed Inductors Inductor Power Shielded Thin Film 2.2uH 20% 1MHz Metal 2.6A 0.084Ohm DCR 1008 Automotive T/R Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Thin Film Thin Film
Core Material Metal Thin Film Metal
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176786-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-5N1 026011C-5N1XJRW , 026011C-5N1XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details