Bourns, Inc. SMD 10UH 1.45A 100MOHM Inductor and Choke SDR0604-100ML

Description
FIXED IND 10UH 1.45A 100MOHM SMD Product overview: SDR0604-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.45A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.45A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-100ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.45A 100MOHM SMD Product overview: SDR0604-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.45A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.45A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-100ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 1.45A 100MOHM Inductor and Choke - 71-SDR0604-100ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.45A 100MOHM Inductor and Choke
71-SDR0604-100ML
SMD 10UH 1.45A 100MOHM Inductor and Choke 71-SDR0604-100ML
FIXED IND 10UH 1.45A 100MOHM SMD Product overview: SDR0604-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.45A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.45A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-100ML can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.45A 100MOHM SMD Product overview: SDR0604-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.45A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.45A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-100ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2231736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231736
Surface Mount Inductors 2231736
Bourns SDR0604-100ML

Bourns SDR0604-100ML

Supplier's Site
Surface Mount Inductors - 2231737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231737
Surface Mount Inductors 2231737
Bourns SDR0604-100ML

Bourns SDR0604-100ML

Supplier's Site
Surface Mount Inductors - 2231737P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231737P
Surface Mount Inductors 2231737P
Bourns SDR0604-100ML

Bourns SDR0604-100ML

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - SDR0604-100ML
1247468-SDR0604-100ML
Fixed Inductors - SDR0604-100ML 1247468-SDR0604-100ML
Manufacturer: Bourns Inc. Win Source Part Number: 1247468-SDR0604-100M L Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial, Medical

Manufacturer: Bourns Inc.
Win Source Part Number: 1247468-SDR0604-100ML
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial, Medical

Buy Now
Fixed Inductors - 118-SDR0604-100MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 1.45A 100 MOHM

FIXED IND 10UH 1.45A 100 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-100MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-100MLTR-ND
Fixed Inductors 118-SDR0604-100MLTR-ND
10µH Unshielded Wirewound Inductor 1.45A 100mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.45A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-100MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-100MLCT-ND
Fixed Inductors 118-SDR0604-100MLCT-ND
10µH Unshielded Wirewound Inductor 1.45A 100mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.45A 100mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR, POWER, SMT, SMD, 5%, 10UH - 70153828 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR, POWER, SMT, SMD, 5%, 10UH
70153828
INDUCTOR, POWER, SMT, SMD, 5%, 10UH 70153828
Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersL CD TVsCar Radios

Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersLCD TVsCar Radios

Supplier's Site
Fixed Inductors - SDR0604-100ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0604-100ML
Fixed Inductors SDR0604-100ML
FIXED IND 10UH 1.45A 100MOHM SMD

FIXED IND 10UH 1.45A 100MOHM SMD

Supplier's Site Datasheet
Inductor: wire; SMD; 10uH; 1.45A; ±20%; Q: 30; ?: 5.8mm; H: 4.8mm; 100mΩ - 103-SDR0604-100ML - Utmel Electronic Limited
Hong Kong, China
Inductor: wire; SMD; 10uH; 1.45A; ±20%; Q: 30; ?: 5.8mm; H: 4.8mm; 100mΩ
103-SDR0604-100ML
Inductor: wire; SMD; 10uH; 1.45A; ±20%; Q: 30; ?: 5.8mm; H: 4.8mm; 100mΩ 103-SDR0604-100ML
Inductor: wire; SMD; 10uH; 1.45A; ±20%; Q: 30; ?: 5.8mm; H: 4.8mm; 100mΩ

Inductor: wire; SMD; 10uH; 1.45A; ±20%; Q: 30; ?: 5.8mm; H: 4.8mm; 100mΩ

Supplier's Site
Inductor, Un-Shielded, 10Uh, 2A, Smd; Inductance Bourns - 61J8151 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 2A, Smd; Inductance Bourns
61J8151
Inductor, Un-Shielded, 10Uh, 2A, Smd; Inductance Bourns 61J8151
INDUCTOR, UN-SHIELDED, 10UH, 2A, SMD; Inductance:10µH; RMS Current (Irms):1.45A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2A; Product Range:SDR0604 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 2A, SMD; Inductance:10µH; RMS Current (Irms):1.45A; Inductor Construction:Unshielded; Saturation Current (Isat):2A; Product Range:SDR0604 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr0604 Series, 10 H, 20%, Unshielded, 0.1 Ohm, 1.45 A Rohs Compliant Bourns - 23T1093 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0604 Series, 10 H, 20%, Unshielded, 0.1 Ohm, 1.45 A Rohs Compliant Bourns
23T1093
Surface Mount Power Inductor, Sdr0604 Series, 10 H, 20%, Unshielded, 0.1 Ohm, 1.45 A Rohs Compliant Bourns 23T1093
Surface Mount Power Inductor, SDR0604 Series, 10 H, 20%, Unshielded, 0.1 ohm, 1.45 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0604 Series, 10 H, 20%, Unshielded, 0.1 ohm, 1.45 A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0604 Series, 10 H, 20%, Unshielded, 0.1 Ohm, 1.45 A Rohs Compliant Bourns - 40Y8985 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0604 Series, 10 H, 20%, Unshielded, 0.1 Ohm, 1.45 A Rohs Compliant Bourns
40Y8985
Surface Mount Power Inductor, Sdr0604 Series, 10 H, 20%, Unshielded, 0.1 Ohm, 1.45 A Rohs Compliant Bourns 40Y8985
Surface Mount Power Inductor, SDR0604 Series, 10 H, 20%, Unshielded, 0.1 ohm, 1.45 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0604 Series, 10 H, 20%, Unshielded, 0.1 ohm, 1.45 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0604-100ML 2231736 1247468-SDR0604-100ML 118-SDR0604-100MLDKR-ND 70153828 SDR0604-100ML 103-SDR0604-100ML 61J8151 23T1093
Product Name SMD 10UH 1.45A 100MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors - SDR0604-100ML Fixed Inductors INDUCTOR, POWER, SMT, SMD, 5%, 10UH Fixed Inductors Inductor: wire; SMD; 10uH; 1.45A; ±20%; Q: 30; ?: 5.8mm; H: 4.8mm; 100mΩ Inductor, Un-Shielded, 10Uh, 2A, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr0604 Series, 10 H, 20%, Unshielded, 0.1 Ohm, 1.45 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176785-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-101 0302CS-101XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details