Bourns, Inc. 10UH 2.5A 43 MOHM Inductor and Choke RLB0912-100KL

Description
FIXED IND 10UH 2.5A 43 MOHM TH Product overview: RLB0912-100KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.5A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.5A, 43 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-100KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 2.5A 43 MOHM TH Product overview: RLB0912-100KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.5A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.5A, 43 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-100KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10UH 2.5A 43 MOHM Inductor and Choke - 71-RLB0912-100KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 2.5A 43 MOHM Inductor and Choke
71-RLB0912-100KL
10UH 2.5A 43 MOHM Inductor and Choke 71-RLB0912-100KL
FIXED IND 10UH 2.5A 43 MOHM TH Product overview: RLB0912-100KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.5A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.5A, 43 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-100KL can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.5A 43 MOHM TH Product overview: RLB0912-100KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 2.5A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 2.5A, 43 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0912-100KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB0912-100KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0912-100KL-ND
Fixed Inductors RLB0912-100KL-ND
10µH Unshielded Wirewound Inductor 2.5A 43mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 2.5A 43mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 8118815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8118815
Leaded Inductors 8118815
Radial Fixed Through Hole Inductor 10uH

Radial Fixed Through Hole Inductor 10uH

Supplier's Site
Leaded Inductors - 8118815P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8118815P
Leaded Inductors 8118815P
Radial Fixed Through Hole Inductor 10uH

Radial Fixed Through Hole Inductor 10uH

Supplier's Site
Leaded Inductors - 1729571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1729571
Leaded Inductors 1729571
Radial Fixed Through Hole Inductor 10uH

Radial Fixed Through Hole Inductor 10uH

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - RLB0912-100KL
891931-RLB0912-100KL
Fixed Inductors - RLB0912-100KL 891931-RLB0912-100KL
Manufacturer: Bourns Inc. Win Source Part Number: 891931-RLB0912-100KL Series: RLB Operating Temperature Range: -40°C ~ 105°C Features: 10 µH Unshielded Wirewound Inductor 2.5 A 43mOhm Max Radial, Vertical Cylinder Package: Bulk Package: Radial, Vertical Cylinder Mounting: Through Hole Family Name: RLB0912 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -RLB0912-100KL, RLB0912100KL

Manufacturer: Bourns Inc.
Win Source Part Number: 891931-RLB0912-100KL
Series: RLB
Operating Temperature Range: -40°C ~ 105°C
Features: 10 µH Unshielded Wirewound Inductor 2.5 A 43mOhm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB0912
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -RLB0912-100KL, RLB0912100KL

Buy Now Datasheet
Inductor Power Wirewound 10uH 10% 1KHz 60Q-Factor Ferrite 2.5A 43mOhm DCR RDL Bag - 103-RLB0912-100KL - Utmel Electronic Limited
Hong Kong, China
Inductor Power Wirewound 10uH 10% 1KHz 60Q-Factor Ferrite 2.5A 43mOhm DCR RDL Bag
103-RLB0912-100KL
Inductor Power Wirewound 10uH 10% 1KHz 60Q-Factor Ferrite 2.5A 43mOhm DCR RDL Bag 103-RLB0912-100KL
Inductor Power Wirewound 10uH 10% 1KHz 60Q-Factor Ferrite 2.5A 43mOhm DCR RDL Bag

Inductor Power Wirewound 10uH 10% 1KHz 60Q-Factor Ferrite 2.5A 43mOhm DCR RDL Bag

Supplier's Site
Inductor, 10Uh, 2.1A, 10%, Radial; Product Range Bourns - 78X5339 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 2.1A, 10%, Radial; Product Range Bourns
78X5339
Inductor, 10Uh, 2.1A, 10%, Radial; Product Range Bourns 78X5339
INDUCTOR, 10UH, 2.1A, 10%, RADIAL; Product Range:RLB Series; Inductance:10µH; RMS Current (Irms):2.5A; Saturation Current (Isat):3.6A; DC Resistance Max:0.043ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

INDUCTOR, 10UH, 2.1A, 10%, RADIAL; Product Range:RLB Series; Inductance:10µH; RMS Current (Irms):2.5A; Saturation Current (Isat):3.6A; DC Resistance Max:0.043ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB0912-100KL RLB0912-100KL-ND 8118815 8118815P 891931-RLB0912-100KL 103-RLB0912-100KL 78X5339
Product Name 10UH 2.5A 43 MOHM Inductor and Choke Fixed Inductors Leaded Inductors Leaded Inductors Fixed Inductors - RLB0912-100KL Inductor Power Wirewound 10uH 10% 1KHz 60Q-Factor Ferrite 2.5A 43mOhm DCR RDL Bag Inductor, 10Uh, 2.1A, 10%, Radial; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Through Hole Through Hole Through Hole Through Hole; Through Hole
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176737-0 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0024 microH
View Details
Leaded Inductors - 1048440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-13N 0402CS-13NXJRW , 0402CS-13NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details