PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
645µH Unshielded Toroidal Inductor 740mA 1.25Ohm Max Nonstandard
FIXED IND 645UH 740MA 1.25OHM SM Product overview: PE-53613NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 645UH, 740MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 645UH, 740MA, 1.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53613NL can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 888865-PE-53613NL
Series: SLIC
Operating Temperature Range: -40°C ~ 130°C
Features: 645 µH Unshielded Toroidal Inductor 740 mA 1.25Ohm Max Nonstandard
Package: Nonstandard
Package: Bulk
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-1375, PE53613NL
FIXED IND 645UH 740MA 1.25 OHM
| Pulse Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-53613NL | 553-1375-ND | 71-PE-53613NL | 888865-PE-53613NL | 17639-PE-53613NL |
| Product Name | Inductors | Fixed Inductors | 645UH 740MA 1.25OHM Inductor and Choke | Fixed Inductors - PE-53613NL | FIXED IND 645UH 740MA 1.25 OHM |
| Inductance Range | 1134 microH | 645 microH | |||
| Lead Style | None | ||||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |