TDK Corporation SMD 47UH 390MA 934MOHM Inductor and Choke VLCF4020T-470MR39

Description
FIXED IND 47UH 390MA 934MOHM SMD Product overview: VLCF4020T-470MR39 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 390MA, 934MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 390MA, 934MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4020T-470MR39 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 390MA 934MOHM SMD Product overview: VLCF4020T-470MR39 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 390MA, 934MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 390MA, 934MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4020T-470MR39 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 390MA 934MOHM Inductor and Choke - 71-VLCF4020T-470MR39 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 390MA 934MOHM Inductor and Choke
71-VLCF4020T-470MR39
SMD 47UH 390MA 934MOHM Inductor and Choke 71-VLCF4020T-470MR39
FIXED IND 47UH 390MA 934MOHM SMD Product overview: VLCF4020T-470MR39 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 390MA, 934MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 390MA, 934MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4020T-470MR39 can be used for catalog matching and distributor lookup.

FIXED IND 47UH 390MA 934MOHM SMD Product overview: VLCF4020T-470MR39 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 390MA, 934MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 390MA, 934MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4020T-470MR39 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLCF4020T-470MR39
1117100-VLCF4020T-470MR39
Fixed Inductors - VLCF4020T-470MR39 1117100-VLCF4020T-470MR39
Manufacturer: TDK Corporation Win Source Part Number: 1117100-VLCF4020T-47 0MR39 Packaging: Reel - TR Type: Wirewound Current Rating: 390mA Inductance: 47μH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 390mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 934 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1117100-VLCF4020T-470MR39
Packaging: Reel - TR
Type: Wirewound
Current Rating: 390mA
Inductance: 47μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 390mA
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 934 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 445-3191-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3191-2-ND
Fixed Inductors 445-3191-2-ND
47µH Shielded Wirewound Inductor 390mA 934mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 390mA 934mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3191-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3191-6-ND
Fixed Inductors 445-3191-6-ND
47µH Shielded Wirewound Inductor 390mA 934mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 390mA 934mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-3191-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3191-1-ND
Fixed Inductors 445-3191-1-ND
47µH Shielded Wirewound Inductor 390mA 934mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 390mA 934mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 47UH 390MA 934 MOHM - 769-VLCF4020T-470MR39 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 47UH 390MA 934 MOHM
769-VLCF4020T-470MR39
FIXED IND 47UH 390MA 934 MOHM 769-VLCF4020T-470MR39
FIXED IND 47UH 390MA 934 MOHM

FIXED IND 47UH 390MA 934 MOHM

Supplier's Site
Power Inductor, 47 Uh, 390Ma, 20%; Inductance Tdk - 33P8679 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47 Uh, 390Ma, 20%; Inductance Tdk
33P8679
Power Inductor, 47 Uh, 390Ma, 20%; Inductance Tdk 33P8679
POWER INDUCTOR, 47 uH, 390mA, 20%; Inductance:47µH; DC Resistance Max:0.934ohm; Self Resonant Frequency:-; DC Current Rating:390mA; Inductor Case / Package:-; Product Range:VLCF Series; Inductance Tolerance:± 20%; Product Length:4mm RoHS Compliant: Yes

POWER INDUCTOR, 47 uH, 390mA, 20%; Inductance:47µH; DC Resistance Max:0.934ohm; Self Resonant Frequency:-; DC Current Rating:390mA; Inductor Case / Package:-; Product Range:VLCF Series; Inductance Tolerance:± 20%; Product Length:4mm RoHS Compliant: Yes

Supplier's Site
Inductor, 47Uh, 0.56A, 20%, Shielded; Inductance Tdk - 99Y2760 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 0.56A, 20%, Shielded; Inductance Tdk
99Y2760
Inductor, 47Uh, 0.56A, 20%, Shielded; Inductance Tdk 99Y2760
INDUCTOR, 47UH, 0.56A, 20%, SHIELDED; Inductance:47µH; RMS Current (Irms):560mA; Inductor Construction:Shielde d; Saturation Current (Isat):390mA; Product Range:VLCF Series; Power Inductor Case:4mm x 4mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 47UH, 0.56A, 20%, SHIELDED; Inductance:47µH; RMS Current (Irms):560mA; Inductor Construction:Shielded; Saturation Current (Isat):390mA; Product Range:VLCF Series; Power Inductor Case:4mm x 4mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - VLCF4020T-470MR39 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLCF4020T-470MR39
Fixed Inductors VLCF4020T-470MR39
FIXED IND 47UH 390MA 934MOHM SMD

FIXED IND 47UH 390MA 934MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLCF4020T-470MR39 1117100-VLCF4020T-470MR39 445-3191-2-ND 769-VLCF4020T-470MR39 33P8679 99Y2760 VLCF4020T-470MR39
Product Name SMD 47UH 390MA 934MOHM Inductor and Choke Fixed Inductors - VLCF4020T-470MR39 Fixed Inductors FIXED IND 47UH 390MA 934 MOHM Power Inductor, 47 Uh, 390Ma, 20%; Inductance Tdk Inductor, 47Uh, 0.56A, 20%, Shielded; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 47 microH 47 microH 47 microH 47 microH 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N1 0201DS-8N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details