Pulse Electronics Corporation SMD 37UH 2.24A 100MOHM Inductor and Choke PE-53932SNLT

Description
FIXED IND 37UH 2.24A 100MOHM SMD Product overview: PE-53932SNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 37UH, 2.24A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 37UH, 2.24A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53932SNLT can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 37UH 2.24A 100MOHM SMD Product overview: PE-53932SNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 37UH, 2.24A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 37UH, 2.24A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53932SNLT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Simple Switcher Choke T&R NPB (part number 51AK3158) is a surface mount power inductor designed for applications requiring efficient energy storage and management. It operates within a temperature range of -40°C to +125°C and features a nominal inductance of 55 µH with a rated current of 0.3 ADC. The inductor has a maximum DCR of 0.3 Ω and a maximum ETOP of 6.6 V-µSec. It is compliant with RoHS standards, ensuring it meets environmental regulations. The choke is suitable for use in various electronic circuits, particularly in power supply applications, and is available in both surface mount and through-hole configurations.

Datasheet Summary
Powered by GS/AI

The Simple Switcher Choke T&R NPB (part number 51AK3158) is a surface mount power inductor designed for applications requiring efficient energy storage and management. It operates within a temperature range of -40°C to +125°C and features a nominal inductance of 55 µH with a rated current of 0.3 ADC. The inductor has a maximum DCR of 0.3 Ω and a maximum ETOP of 6.6 V-µSec. It is compliant with RoHS standards, ensuring it meets environmental regulations. The choke is suitable for use in various electronic circuits, particularly in power supply applications, and is available in both surface mount and through-hole configurations.

Suppliers

Company
Product
Description
Supplier Links
SMD 37UH 2.24A 100MOHM Inductor and Choke - 71-PE-53932SNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 37UH 2.24A 100MOHM Inductor and Choke
71-PE-53932SNLT
SMD 37UH 2.24A 100MOHM Inductor and Choke 71-PE-53932SNLT
FIXED IND 37UH 2.24A 100MOHM SMD Product overview: PE-53932SNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 37UH, 2.24A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 37UH, 2.24A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53932SNLT can be used for catalog matching and distributor lookup.

FIXED IND 37UH 2.24A 100MOHM SMD Product overview: PE-53932SNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 37UH, 2.24A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 37UH, 2.24A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53932SNLT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 553-2095-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2095-2-ND
Fixed Inductors 553-2095-2-ND
37µH Shielded Toroidal Inductor 2.24A 100mOhm Nonstandard

37µH Shielded Toroidal Inductor 2.24A 100mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2095-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2095-1-ND
Fixed Inductors 553-2095-1-ND
37µH Shielded Toroidal Inductor 2.24A 100mOhm Nonstandard

37µH Shielded Toroidal Inductor 2.24A 100mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2095-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2095-6-ND
Fixed Inductors 553-2095-6-ND
37µH Shielded Toroidal Inductor 2.24A 100mOhm Nonstandard

37µH Shielded Toroidal Inductor 2.24A 100mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-53932SNLT
930217-PE-53932SNLT
Fixed Inductors - PE-53932SNLT 930217-PE-53932SNLT
Manufacturer: Pulse Win Source Part Number: 930217-PE-53932SNLT Operating Temperature Range: -40°C ~ 130°C Features: Shielded Toroidal Inductor 100mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: PE53932SNLT, 553-2095-6, 553-2095-2, PE-53932SNLT-ND, 553-2095-1

Manufacturer: Pulse
Win Source Part Number: 930217-PE-53932SNLT
Operating Temperature Range: -40°C ~ 130°C
Features: Shielded Toroidal Inductor 100mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: PE53932SNLT, 553-2095-6, 553-2095-2, PE-53932SNLT-ND, 553-2095-1

Buy Now Datasheet
Toroidal Inductor, 37Uh, 2.24A, Tht; Product Range Pulse Electronics - 51AK3159 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 37Uh, 2.24A, Tht; Product Range Pulse Electronics
51AK3159
Toroidal Inductor, 37Uh, 2.24A, Tht; Product Range Pulse Electronics 51AK3159
TOROIDAL INDUCTOR, 37UH, 2.24A, THT; Product Range:-; Inductance:37µH; RMS Current (Irms):2.24A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

TOROIDAL INDUCTOR, 37UH, 2.24A, THT; Product Range:-; Inductance:37µH; RMS Current (Irms):2.24A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Simple Switcher Choke T&r Npb Rohs Compliant Pulse Electronics - 51AK3158 - Newark, An Avnet Company
Chicago, IL, United States
Simple Switcher Choke T&r Npb Rohs Compliant Pulse Electronics
51AK3158
Simple Switcher Choke T&r Npb Rohs Compliant Pulse Electronics 51AK3158
SIMPLE SWITCHER CHOKE T&R NPB ROHS COMPLIANT: YES

SIMPLE SWITCHER CHOKE T&R NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
FIXED IND 37UH 2.24A 100 MOHM - 17639-PE-53932SNLT - Utmel Electronic Limited
Hong Kong, China
FIXED IND 37UH 2.24A 100 MOHM
17639-PE-53932SNLT
FIXED IND 37UH 2.24A 100 MOHM 17639-PE-53932SNLT
FIXED IND 37UH 2.24A 100 MOHM

FIXED IND 37UH 2.24A 100 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 71-PE-53932SNLT 553-2095-2-ND 930217-PE-53932SNLT 51AK3159 51AK3158 17639-PE-53932SNLT
Product Name SMD 37UH 2.24A 100MOHM Inductor and Choke Fixed Inductors Fixed Inductors - PE-53932SNLT Toroidal Inductor, 37Uh, 2.24A, Tht; Product Range Pulse Electronics Simple Switcher Choke T&r Npb Rohs Compliant Pulse Electronics FIXED IND 37UH 2.24A 100 MOHM
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Through Hole Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Toroidal Toroid Toroid
Inductance Range 37 microH 37 microH 37 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers