Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
TA-I TECHNOLOGY CO., LTD.
TMPC0502HP-4R7MG-D -- 2.8A 4.7UH ±20% 103MΩ SMD POWER INDUCTORS ROHS
TA-I Technology Co., Ltd.
2.8A 4.7uH ±20% 103mΩ SMD Power Inductors ROHS
TMPC0502HP-4R7MG-D
Description
2.8A 4.7uH ±20% 103mΩ SMD Power Inductors ROHS
Utmel Electronic Limited
Done
Description
2.8A 4.7uH ±20% 103mΩ SMD Power Inductors ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
2.8A 4.7uH ±20% 103mΩ SMD Power Inductors ROHS
16417-TMPC0502HP-4R7MG-D
2.8A 4.7uH ±20% 103mΩ SMD Power Inductors ROHS
16417-TMPC0502HP-4R7MG-D
2.8A 4.7uH ±20% 103mΩ SMD Power Inductors ROHS
2.8A 4.7uH ±20% 103mΩ SMD Power Inductors ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Inductors, Coils, and Chokes
Product Number
16417-TMPC0502HP-4R7MG-D
Product Name
2.8A 4.7uH ±20% 103mΩ SMD Power Inductors ROHS
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Fixed Inductors - KQ0805TTER47K
KQ0805TTER47K
Specs
Mounting Option
Surface Mount Technology
Configuration
Fixed
Inductance Range
0.4700 microH
View Details
TE Connectivity
Power Inductors
2176638-3
Specs
Operating Temperature
-40 to 125 C (-40 to 257 F)
Application
Power Choke
Inductance Range
1.5 microH
View Details
2
suppliers
MTE Corporation
DC Link Chokes
Specs
Operating Temperature
40 C (104 F)
Mounting Option
Chassis
Technology
Standard
View Details
SCHURTER Inc
Fixed Inductors
DEHL-10-0001
Specs
Operating Temperature
-25 to 100 C (-13 to 212 F)
Mounting Option
Through Hole
Configuration
Fixed
View Details