Bourns, Inc. SMD 150UH 400MA 1.1OHM Inductor and Choke SDR0604-151KL

Description
FIXED IND 150UH 400MA 1.1OHM SMD Product overview: SDR0604-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 400MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 400MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-151KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 400MA 1.1OHM SMD Product overview: SDR0604-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 400MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 400MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-151KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150UH 400MA 1.1OHM Inductor and Choke - 71-SDR0604-151KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 400MA 1.1OHM Inductor and Choke
71-SDR0604-151KL
SMD 150UH 400MA 1.1OHM Inductor and Choke 71-SDR0604-151KL
FIXED IND 150UH 400MA 1.1OHM SMD Product overview: SDR0604-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 400MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 400MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-151KL can be used for catalog matching and distributor lookup.

FIXED IND 150UH 400MA 1.1OHM SMD Product overview: SDR0604-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 400MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 400MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-151KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0604-151KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-151KLCT-ND
Fixed Inductors 118-SDR0604-151KLCT-ND
150µH Unshielded Inductor 400mA 1.1Ohm Max Nonstandard

150µH Unshielded Inductor 400mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-151KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150UH 400MA 1.1 OHM

FIXED IND 150UH 400MA 1.1 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-151KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-151KLTR-ND
Fixed Inductors 118-SDR0604-151KLTR-ND
150µH Unshielded Inductor 400mA 1.1Ohm Max Nonstandard

150µH Unshielded Inductor 400mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0604-151KL - 894050-SDR0604-151KL - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SDR0604-151KL
894050-SDR0604-151KL
Fixed Inductors - SDR0604-151KL 894050-SDR0604-151KL
Manufacturer: Bourns Inc. Win Source Part Number: 894050-SDR0604-151KL Series: SDR0604 Operating Temperature Range: -40°C ~ 125°C Features: 150 µH Unshielded Wirewound Inductor 400 mA 1.1Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0604 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0604-151KLTR, -SDR0604-151KL, -SDR0604-151KLTR, SDR0604-151KL-ND, SDR0604151KL, SDR0604-151KLCT, -SDR0604-151KL-ND, -SDR0604-151KLCT

Manufacturer: Bourns Inc.
Win Source Part Number: 894050-SDR0604-151KL
Series: SDR0604
Operating Temperature Range: -40°C ~ 125°C
Features: 150 µH Unshielded Wirewound Inductor 400 mA 1.1Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0604
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0604-151KLTR, -SDR0604-151KL, -SDR0604-151KLTR, SDR0604-151KL-ND, SDR0604151KL, SDR0604-151KLCT, -SDR0604-151KL-ND, -SDR0604-151KLCT

Buy Now Datasheet
Inductor: wire; SMD; 150uH; 400mA; ±10%; Q: 20; ?: 5.8mm; H: 4.8mm; 1.1Ω - 103-SDR0604-151KL - Utmel Electronic Limited
Hong Kong, China
Inductor: wire; SMD; 150uH; 400mA; ±10%; Q: 20; ?: 5.8mm; H: 4.8mm; 1.1Ω
103-SDR0604-151KL
Inductor: wire; SMD; 150uH; 400mA; ±10%; Q: 20; ?: 5.8mm; H: 4.8mm; 1.1Ω 103-SDR0604-151KL
Inductor: wire; SMD; 150uH; 400mA; ±10%; Q: 20; ?: 5.8mm; H: 4.8mm; 1.1Ω

Inductor: wire; SMD; 150uH; 400mA; ±10%; Q: 20; ?: 5.8mm; H: 4.8mm; 1.1Ω

Supplier's Site
Inductor, Un-Shielded, 150Uh, 540Ma, Smd; Inductance Bourns - 61J8157 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 150Uh, 540Ma, Smd; Inductance Bourns
61J8157
Inductor, Un-Shielded, 150Uh, 540Ma, Smd; Inductance Bourns 61J8157
INDUCTOR, UN-SHIELDED, 150UH, 540MA, SMD; Inductance:150µH; RMS Current (Irms):400mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):540mA; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 150UH, 540MA, SMD; Inductance:150µH; RMS Current (Irms):400mA; Inductor Construction:Unshielded; Saturation Current (Isat):540mA; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr0604 Series, 150 H, 10%, Unshielded, 1.1 Ohm, 400 Ma Rohs Compliant Bourns - 23T1099 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0604 Series, 150 H, 10%, Unshielded, 1.1 Ohm, 400 Ma Rohs Compliant Bourns
23T1099
Surface Mount Power Inductor, Sdr0604 Series, 150 H, 10%, Unshielded, 1.1 Ohm, 400 Ma Rohs Compliant Bourns 23T1099
Surface Mount Power Inductor, SDR0604 Series, 150 H, 10%, Unshielded, 1.1 ohm, 400 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0604 Series, 150 H, 10%, Unshielded, 1.1 ohm, 400 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 150Uh, 0.4A, 10%, Unshielded; Inductance Bourns - 38AC2290 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 0.4A, 10%, Unshielded; Inductance Bourns
38AC2290
Inductor, 150Uh, 0.4A, 10%, Unshielded; Inductance Bourns 38AC2290
INDUCTOR, 150UH, 0.4A, 10%, UNSHIELDED; Inductance:150µH; RMS Current (Irms):400mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):540mA; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm; DC RoHS Compliant: Yes

INDUCTOR, 150UH, 0.4A, 10%, UNSHIELDED; Inductance:150µH; RMS Current (Irms):400mA; Inductor Construction:Unshielded; Saturation Current (Isat):540mA; Product Range:SDR0604 Series; Power Inductor Case:5.8mm x 5.8mm x 4.8mm; DC RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 150Uh, 540Ma, Smd, Full Reel; Inductance Bourns - 83R8850 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 150Uh, 540Ma, Smd, Full Reel; Inductance Bourns
83R8850
Inductor, Un-Shielded, 150Uh, 540Ma, Smd, Full Reel; Inductance Bourns 83R8850
INDUCTOR, UN-SHIELDED, 150UH, 540MA, SMD, FULL REEL; Inductance:150µH; RMS Current (Irms):400mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):540mA; Product Range:SDR0604 Series; DC Resistance Max:1.1ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 150UH, 540MA, SMD, FULL REEL; Inductance:150µH; RMS Current (Irms):400mA; Inductor Construction:Unshielded; Saturation Current (Isat):540mA; Product Range:SDR0604 Series; DC Resistance Max:1.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SDR0604-151KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0604-151KL
Fixed Inductors SDR0604-151KL
FIXED IND 150UH 400MA 1.1OHM SMD

FIXED IND 150UH 400MA 1.1OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0604-151KL 118-SDR0604-151KLCT-ND 894050-SDR0604-151KL 103-SDR0604-151KL 61J8157 23T1099 83R8850 SDR0604-151KL
Product Name SMD 150UH 400MA 1.1OHM Inductor and Choke Fixed Inductors Fixed Inductors - SDR0604-151KL Inductor: wire; SMD; 150uH; 400mA; ±10%; Q: 20; ?: 5.8mm; H: 4.8mm; 1.1Ω Inductor, Un-Shielded, 150Uh, 540Ma, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr0604 Series, 150 H, 10%, Unshielded, 1.1 Ohm, 400 Ma Rohs Compliant Bourns Inductor, Un-Shielded, 150Uh, 540Ma, Smd, Full Reel; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 150 microH 150 microH 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3240-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-3 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details