FIXED IND 1MH 460MA 2.35 OHM SMD
1mH Unshielded Wirewound Inductor 460mA 2.35Ohm Max Nonstandard
1mH Unshielded Wirewound Inductor 460mA 2.35Ohm Max Nonstandard
Win Source Part Number: 1274601-SDR1305-102K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1305
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 1 mH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 41 @ 252kHz
Frequency - Self Resonant: 2.7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.35Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 460 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR1305-102KCT,SDR1
Base Product Number: SDR1305
Current - Saturation (Isat): 470mA
FIXED IND 1MH 460MA 2.35 OHM SMD Product overview: SDR1305-102K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 460MA, 2.35 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 460MA, 2.35 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1305-102K can be used for catalog matching and distributor lookup.
MAGNETICS - NON-SHIELDED POWER INDUCTOR
FIXED IND 1MH 460MA 2.35 OHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SDR1305-102KDKR-ND | 1274601-SDR1305-102K | 71-SDR1305-102K | 02J3030 | 103-SDR1305-102K |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 1MH 460MA 2.35 OHM Inductor and Choke | Magnetics Non-Shielded Power Inductor Bourns | FIXED IND 1MH 460MA 2.35 OHM SMD |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | ||
| Configuration | Fixed | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |