PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
FIXED IND 38UH 3A 50 MOHM SMD Product overview: PE-54040SNL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38UH, 3A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 38UH, 3A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-54040SNL can be used for catalog matching and distributor lookup.
38µH Shielded Toroidal Inductor 3A 50mOhm Nonstandard
Manufacturer: Pulse
Win Source Part Number: 930220-PE-54040SNL
Operating Temperature Range: -40°C ~ 130°C
Features: Shielded Toroidal Inductor 50mOhm Nonstandard
Package: Nonstandard
Package: Bulk
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: PE54040SNL, 553-1423
FIXED IND 38UH 3A 50 MOHM SMD
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-54040SNL | 71-PE-54040SNL | 553-1423-ND | 930220-PE-54040SNL | 17639-PE-54040SNL |
| Product Name | Inductors | SMD 38UH 3A 50 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - PE-54040SNL | FIXED IND 38UH 3A 50 MOHM SMD |
| Inductance Range | 38 microH | 38 microH | 38 microH | ||
| Lead Style | None | ||||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |