TDK-Lambda Americas Inc., High Power Division Fixed Inductors - SPM10040T-100M SPM10040T-100M

Description
Manufacturer: TDK Corporation Win Source Part Number: 897108-SPM10040T-100 M Series: SPM Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Shielded Wirewound Inductor 5.8 A 29.4mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-175130-6, 445-175130-1, 445-175130-2
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 897108-SPM10040T-100 M Series: SPM Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Shielded Wirewound Inductor 5.8 A 29.4mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-175130-6, 445-175130-1, 445-175130-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SPM10040T-100M
897108-SPM10040T-100M
Fixed Inductors - SPM10040T-100M 897108-SPM10040T-100M
Manufacturer: TDK Corporation Win Source Part Number: 897108-SPM10040T-100 M Series: SPM Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Shielded Wirewound Inductor 5.8 A 29.4mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-175130-6, 445-175130-1, 445-175130-2

Manufacturer: TDK Corporation
Win Source Part Number: 897108-SPM10040T-100M
Series: SPM
Operating Temperature Range: -40°C ~ 125°C
Features: 10 µH Shielded Wirewound Inductor 5.8 A 29.4mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-175130-6, 445-175130-1, 445-175130-2

Buy Now Datasheet
SMD 10UH 5.8A 29.4MOHM Inductor and Choke - 71-SPM10040T-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 5.8A 29.4MOHM Inductor and Choke
71-SPM10040T-100M
SMD 10UH 5.8A 29.4MOHM Inductor and Choke 71-SPM10040T-100M
FIXED IND 10UH 5.8A 29.4MOHM SMD Product overview: SPM10040T-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.8A, 29.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.8A, 29.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10040T-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 5.8A 29.4MOHM SMD Product overview: SPM10040T-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.8A, 29.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.8A, 29.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM10040T-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-175130-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175130-6-ND
Fixed Inductors 445-175130-6-ND
10µH Shielded Wirewound Inductor 5.8A 29.4mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5.8A 29.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175130-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175130-1-ND
Fixed Inductors 445-175130-1-ND
10µH Shielded Wirewound Inductor 5.8A 29.4mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5.8A 29.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175130-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175130-2-ND
Fixed Inductors 445-175130-2-ND
10µH Shielded Wirewound Inductor 5.8A 29.4mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5.8A 29.4mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 10UH 5.8A 29.4 MOHM - 769-SPM10040T-100M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 5.8A 29.4 MOHM
769-SPM10040T-100M
FIXED IND 10UH 5.8A 29.4 MOHM 769-SPM10040T-100M
FIXED IND 10UH 5.8A 29.4 MOHM

FIXED IND 10UH 5.8A 29.4 MOHM

Supplier's Site
Inductor, 10Uh, Shielded, 5.8A Rohs Compliant Tdk - 66AH7101 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 5.8A Rohs Compliant Tdk
66AH7101
Inductor, 10Uh, Shielded, 5.8A Rohs Compliant Tdk 66AH7101
INDUCTOR, 10UH, SHIELDED, 5.8A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 5.8A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 897108-SPM10040T-100M 71-SPM10040T-100M 445-175130-6-ND 769-SPM10040T-100M 66AH7101
Product Name Fixed Inductors - SPM10040T-100M SMD 10UH 5.8A 29.4MOHM Inductor and Choke Fixed Inductors FIXED IND 10UH 5.8A 29.4 MOHM Inductor, 10Uh, Shielded, 5.8A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Molded SMD Inductors - 1-1624094-9 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Common Mode Chokes - DSO1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers