TDK-Lambda Americas Inc., High Power Division SMD 10UH 710MA 732MOHM Inductor and Choke VLS201610CX-100M-1

Description
FIXED IND 10UH 710MA 732MOHM SMD Product overview: VLS201610CX-100M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 710MA, 732MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 710MA, 732MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610CX-100M- 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 710MA 732MOHM SMD Product overview: VLS201610CX-100M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 710MA, 732MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 710MA, 732MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610CX-100M- 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 710MA 732MOHM Inductor and Choke - 71-VLS201610CX-100M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 710MA 732MOHM Inductor and Choke
71-VLS201610CX-100M-1
SMD 10UH 710MA 732MOHM Inductor and Choke 71-VLS201610CX-100M-1
FIXED IND 10UH 710MA 732MOHM SMD Product overview: VLS201610CX-100M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 710MA, 732MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 710MA, 732MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610CX-100M- 1 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 710MA 732MOHM SMD Product overview: VLS201610CX-100M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 710MA, 732MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 710MA, 732MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610CX-100M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327659-VLS201610CX-100M-1 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327659-VLS201610CX-100M-1
Inductors, Coils, Chokes - Fixed Inductors 1327659-VLS201610CX-100M-1
Manufacturer: TDK Corporation Win Source Part Number: 1327659-VLS201610CX- 100M-1 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Inductance: 10 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 732mOhm Max Supplier Device Package: 2016 Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 710 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-172946-6,445-172 946-2,445-172946-1 Current - Saturation (Isat): 550mA RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327659-VLS201610CX-100M-1
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Inductance: 10 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 732mOhm Max
Supplier Device Package: 2016
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 710 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-172946-6,445-172946-2,445-172946-1
Current - Saturation (Isat): 550mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 445-172946-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172946-1-ND
Fixed Inductors 445-172946-1-ND
10µH Shielded Wirewound Inductor 710mA 732mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 710mA 732mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172946-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172946-6-ND
Fixed Inductors 445-172946-6-ND
10µH Shielded Wirewound Inductor 710mA 732mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 710mA 732mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172946-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172946-2-ND
Fixed Inductors 445-172946-2-ND
10µH Shielded Wirewound Inductor 710mA 732mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 710mA 732mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 10UH 710MA 732 MOHM - 769-VLS201610CX-100M-1 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 710MA 732 MOHM
769-VLS201610CX-100M-1
FIXED IND 10UH 710MA 732 MOHM 769-VLS201610CX-100M-1
FIXED IND 10UH 710MA 732 MOHM

FIXED IND 10UH 710MA 732 MOHM

Supplier's Site
Inductor, 10Uh, 0.83A, 20%, Shielded; Inductance Tdk - 22AC4937 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 0.83A, 20%, Shielded; Inductance Tdk
22AC4937
Inductor, 10Uh, 0.83A, 20%, Shielded; Inductance Tdk 22AC4937
INDUCTOR, 10UH, 0.83A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):830mA; Inductor Construction:Shielde d; Saturation Current (Isat):620mA; Product Range:VLS-CX Series; Power Inductor Case:2mm x 1.6mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 0.83A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):830mA; Inductor Construction:Shielded; Saturation Current (Isat):620mA; Product Range:VLS-CX Series; Power Inductor Case:2mm x 1.6mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS201610CX-100M-1
Inductors/Coils/Transformers >> Power Inductors VLS201610CX-100M-1
550mA 10uH ±20% 0806 Power Inductors ROHS

550mA 10uH ±20% 0806 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-VLS201610CX-100M-1 1327659-VLS201610CX-100M-1 445-172946-1-ND 769-VLS201610CX-100M-1 22AC4937 VLS201610CX-100M-1
Product Name SMD 10UH 710MA 732MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors FIXED IND 10UH 710MA 732 MOHM Inductor, 10Uh, 0.83A, 20%, Shielded; Inductance Tdk Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 330uH 0.6A Inductor and Choke - 71-3631B331KL - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details