Pulse Electronics Corporation SMD 41A 0.32MOHM Inductor and Choke PA0513.321NLT

Description
FIXED IND 320NH 41A 0.32MOHM SMD Product overview: PA0513.321NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 0.32MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 0.32MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA0513.321NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 320NH 41A 0.32MOHM SMD Product overview: PA0513.321NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 0.32MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 0.32MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA0513.321NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 41A 0.32MOHM Inductor and Choke - 71-PA0513.321NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 41A 0.32MOHM Inductor and Choke
71-PA0513.321NLT
SMD 41A 0.32MOHM Inductor and Choke 71-PA0513.321NLT
FIXED IND 320NH 41A 0.32MOHM SMD Product overview: PA0513.321NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 0.32MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 0.32MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA0513.321NLT can be used for catalog matching and distributor lookup.

FIXED IND 320NH 41A 0.32MOHM SMD Product overview: PA0513.321NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 41A, 0.32MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 41A, 0.32MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA0513.321NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PA0513.321NLT
1086222-PA0513.321NLT
Fixed Inductors - PA0513.321NLT 1086222-PA0513.321NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1086222-PA0513.321NL T Packaging: Reel - TR Current Rating: 41A Inductance: 320nH Height - Seated (Max): 0.315" (8.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 50A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.32 mOhm Status: Active Temperature Range - Operating: -40°C to 130°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1086222-PA0513.321NLT
Packaging: Reel - TR
Current Rating: 41A
Inductance: 320nH
Height - Seated (Max): 0.315" (8.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 50A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 0.32 mOhm
Status: Active
Temperature Range - Operating: -40°C to 130°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 553-1747-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1747-2-ND
Fixed Inductors 553-1747-2-ND
320nH Shielded Inductor 41A 0.32mOhm Nonstandard

320nH Shielded Inductor 41A 0.32mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1747-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1747-1-ND
Fixed Inductors 553-1747-1-ND
320nH Shielded Inductor 41A 0.32mOhm Nonstandard

320nH Shielded Inductor 41A 0.32mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1747-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1747-6-ND
Fixed Inductors 553-1747-6-ND
320nH Shielded Inductor 41A 0.32mOhm Nonstandard

320nH Shielded Inductor 41A 0.32mOhm Nonstandard

Buy Now Datasheet
FIXED IND 320NH 41A 0.32 MOHM - 17639-PA0513.321NLT - Utmel Electronic Limited
Hong Kong, China
FIXED IND 320NH 41A 0.32 MOHM
17639-PA0513.321NLT
FIXED IND 320NH 41A 0.32 MOHM 17639-PA0513.321NLT
FIXED IND 320NH 41A 0.32 MOHM

FIXED IND 320NH 41A 0.32 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PA0513.321NLT 1086222-PA0513.321NLT 553-1747-2-ND 17639-PA0513.321NLT
Product Name SMD 41A 0.32MOHM Inductor and Choke Fixed Inductors - PA0513.321NLT Fixed Inductors FIXED IND 320NH 41A 0.32 MOHM
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Choke
Inductance Range 0.3200 microH 0.3200 microH 0.3200 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N9 0201DS-4N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2469841 - RS Components, Ltd.
Specs
Inductance Range 0.0560 microH
Rated DC Current 250 milliamps
Standards and Certifications RoHS
View Details