100µH Unshielded Wirewound Inductor 1.8A 190mOhm Max Nonstandard
100µH Unshielded Wirewound Inductor 1.8A 190mOhm Max Nonstandard
100µH Unshielded Wirewound Inductor 1.8A 190mOhm Max Nonstandard
Manufacturer: Pulse
Win Source Part Number: 888254-P0250.104NLT
Series: P0250NL
Operating Temperature Range: -40°C ~ 130°C
Features: 100 µH Unshielded Wirewound Inductor 1.8 A 190mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: P0250104NLT, 553-1509-6, 553-1509-1, 553-1509-2, P0250.104NLT-ND
FIXED IND 100UH 1.8A 190MOHM SMD Product overview: P0250.104NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.8A, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.8A, 190MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0250.104NLT can be used for catalog matching and distributor lookup.
FIXED IND 100UH 1.8A 190 MOHM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-1509-6-ND | 888254-P0250.104NLT | 71-P0250.104NLT | 17639-P0250.104NLT |
| Product Name | Fixed Inductors | Fixed Inductors - P0250.104NLT | SMD 100UH 1.8A 190MOHM Inductor and Choke | FIXED IND 100UH 1.8A 190 MOHM |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 C (-40 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |