TDK U.S.A. Corporation Fixed Inductors VLS5045EX-100M-CA

Description
10µH Shielded Wirewound Inductor 2.5A 79.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 2.5A 79.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175140-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175140-1-ND
Fixed Inductors 445-175140-1-ND
10µH Shielded Wirewound Inductor 2.5A 79.3mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.5A 79.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175140-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175140-2-ND
Fixed Inductors 445-175140-2-ND
10µH Shielded Wirewound Inductor 2.5A 79.3mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.5A 79.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175140-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175140-6-ND
Fixed Inductors 445-175140-6-ND
10µH Shielded Wirewound Inductor 2.5A 79.3mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.5A 79.3mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327755-VLS5045EX-100M-CA - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327755-VLS5045EX-100M-CA
Inductors, Coils, Chokes - Fixed Inductors 1327755-VLS5045EX-100M-CA
Manufacturer: TDK Corporation Win Source Part Number: 1327755-VLS5045EX-10 0M-CA Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Inductance: 10 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 79.3mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-175140-2,445-175 140-1,VLS5045EX-100M -CA-ND,445-175140-6 Product Status: Not For New Designs Current - Saturation (Isat): 3.1A RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327755-VLS5045EX-100M-CA
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Inductance: 10 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 79.3mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-175140-2,445-175140-1,VLS5045EX-100M-CA-ND,445-175140-6
Product Status: Not For New Designs
Current - Saturation (Isat): 3.1A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 10UH 2.5A 79.3MOHM Inductor and Choke - 71-VLS5045EX-100M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2.5A 79.3MOHM Inductor and Choke
71-VLS5045EX-100M-CA
SMD 10UH 2.5A 79.3MOHM Inductor and Choke 71-VLS5045EX-100M-CA
FIXED IND 10UH 2.5A 79.3MOHM SMD Product overview: VLS5045EX-100M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.5A, 79.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.5A, 79.3MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-100M-CA can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.5A 79.3MOHM SMD Product overview: VLS5045EX-100M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.5A, 79.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.5A, 79.3MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-100M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 10UH 2.5A 79.3MOHM SMD - 769-VLS5045EX-100M-CA - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 2.5A 79.3MOHM SMD
769-VLS5045EX-100M-CA
FIXED IND 10UH 2.5A 79.3MOHM SMD 769-VLS5045EX-100M-CA
FIXED IND 10UH 2.5A 79.3MOHM SMD

FIXED IND 10UH 2.5A 79.3MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-175140-1-ND 1327755-VLS5045EX-100M-CA 71-VLS5045EX-100M-CA 769-VLS5045EX-100M-CA
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 2.5A 79.3MOHM Inductor and Choke FIXED IND 10UH 2.5A 79.3MOHM SMD
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678493 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers