2.2µH Shielded Wirewound Inductor 3.72A 94mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 3.72A 94mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 3.72A 94mOhm Max Nonstandard
FIXED IND 2.2UH 3.72A 94MOHM SMD
FIXED IND 2.2UH 3.72A 94MOHM SMD
INDUCTOR, 2.2UH, SEMISHIELDED, 3.72A ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-180917-1-ND | VLS4012HBX-2R2M | 769-VLS4012HBX-2R2M | 80AH2772 |
| Product Name | Fixed Inductors | Fixed Inductors | FIXED IND 2.2UH 3.72A 94MOHM SMD | Inductor, 2.2Uh, Semishielded, 3.72A Rohs Compliant Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | Metal | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |