TDK-Lambda Americas Inc., High Power Division Fixed Inductors - SPM6530T-100M-HZ SPM6530T-100M-HZ

Description
Manufacturer: TDK Corporation Win Source Part Number: 844013-SPM6530T-100M -HZ Series: SPM-HZ Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Shielded Wirewound Inductor 4.2 A 86.35mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-180110-6, 445-180110-2, 445-180110-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 844013-SPM6530T-100M -HZ Series: SPM-HZ Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Shielded Wirewound Inductor 4.2 A 86.35mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-180110-6, 445-180110-2, 445-180110-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SPM6530T-100M-HZ - 844013-SPM6530T-100M-HZ - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SPM6530T-100M-HZ
844013-SPM6530T-100M-HZ
Fixed Inductors - SPM6530T-100M-HZ 844013-SPM6530T-100M-HZ
Manufacturer: TDK Corporation Win Source Part Number: 844013-SPM6530T-100M -HZ Series: SPM-HZ Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Shielded Wirewound Inductor 4.2 A 86.35mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-180110-6, 445-180110-2, 445-180110-1

Manufacturer: TDK Corporation
Win Source Part Number: 844013-SPM6530T-100M-HZ
Series: SPM-HZ
Operating Temperature Range: -40°C ~ 125°C
Features: 10 µH Shielded Wirewound Inductor 4.2 A 86.35mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-180110-6, 445-180110-2, 445-180110-1

Buy Now Datasheet
10UH 4.2A 86.35MOHM Inductor and Choke - 71-SPM6530T-100M-HZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 4.2A 86.35MOHM Inductor and Choke
71-SPM6530T-100M-HZ
10UH 4.2A 86.35MOHM Inductor and Choke 71-SPM6530T-100M-HZ
FIXED IND 10UH 4.2A 86.35MOHM SM Product overview: SPM6530T-100M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 4.2A, 86.35MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 4.2A, 86.35MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6530T-100M-HZ can be used for catalog matching and distributor lookup.

FIXED IND 10UH 4.2A 86.35MOHM SM Product overview: SPM6530T-100M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 4.2A, 86.35MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 4.2A, 86.35MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6530T-100M-HZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-180110-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180110-6-ND
Fixed Inductors 445-180110-6-ND
10µH Shielded Wirewound Inductor 4.2A 86.35mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4.2A 86.35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180110-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180110-2-ND
Fixed Inductors 445-180110-2-ND
10µH Shielded Wirewound Inductor 4.2A 86.35mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4.2A 86.35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180110-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180110-1-ND
Fixed Inductors 445-180110-1-ND
10µH Shielded Wirewound Inductor 4.2A 86.35mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4.2A 86.35mOhm Max Nonstandard

Buy Now Datasheet
FIX IND 10UH 4.2A 86.35MOHM SMD - 769-SPM6530T-100M-HZ - Utmel Electronic Limited
Hong Kong, China
FIX IND 10UH 4.2A 86.35MOHM SMD
769-SPM6530T-100M-HZ
FIX IND 10UH 4.2A 86.35MOHM SMD 769-SPM6530T-100M-HZ
FIX IND 10UH 4.2A 86.35MOHM SMD

FIX IND 10UH 4.2A 86.35MOHM SMD

Supplier's Site
Fixed Inductors - SPM6530T-100M-HZ - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM6530T-100M-HZ
Fixed Inductors SPM6530T-100M-HZ
FIXED IND 10UH 4.2A 86.35MOHM SM

FIXED IND 10UH 4.2A 86.35MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SPM6530T-100M-HZ
Inductors/Coils/Transformers >> Power Inductors SPM6530T-100M-HZ
3.9A 10uH ±20% 2.9A SMD Power Inductors ROHS

3.9A 10uH ±20% 2.9A SMD Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 4.2A Rohs Compliant Tdk - 66AH7129 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 4.2A Rohs Compliant Tdk
66AH7129
Inductor, 10Uh, Shielded, 4.2A Rohs Compliant Tdk 66AH7129
INDUCTOR, 10UH, SHIELDED, 4.2A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 4.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 844013-SPM6530T-100M-HZ 71-SPM6530T-100M-HZ 445-180110-6-ND 769-SPM6530T-100M-HZ SPM6530T-100M-HZ SPM6530T-100M-HZ 66AH7129
Product Name Fixed Inductors - SPM6530T-100M-HZ 10UH 4.2A 86.35MOHM Inductor and Choke Fixed Inductors FIX IND 10UH 4.2A 86.35MOHM SMD Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 10Uh, Shielded, 4.2A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0.12uH 150MHz 0.42A Inductor and Choke - 71-0603HP-R12XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1200 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers