Bourns, Inc. Fixed Inductors SDR0403-2R2ML

Description
2.2µH Unshielded Wirewound Inductor 2.6A 47mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 2.6A 47mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0403-2R2MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-2R2MLDKR-ND
Fixed Inductors SDR0403-2R2MLDKR-ND
2.2µH Unshielded Wirewound Inductor 2.6A 47mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 2.6A 47mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-2R2MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-2R2MLCT-ND
Fixed Inductors SDR0403-2R2MLCT-ND
2.2µH Unshielded Wirewound Inductor 2.6A 47mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 2.6A 47mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-2R2MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-2R2MLTR-ND
Fixed Inductors SDR0403-2R2MLTR-ND
2.2µH Unshielded Wirewound Inductor 2.6A 47mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 2.6A 47mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0403-2R2ML
845623-SDR0403-2R2ML
Fixed Inductors - SDR0403-2R2ML 845623-SDR0403-2R2ML
Manufacturer: Bourns Inc. Win Source Part Number: 845623-SDR0403-2R2ML Series: SDR0403 Features: 2.2 µH Inductor 2.6 A Package: Reel - TR Family Name: SDR0403 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR04032R2ML, -SDR0403-2R2MLCT, -SDR0403-2R2ML-ND, SDR0403-2R2MLCT, SDR0403-2R2MLTR, SDR0403-2R2MLDKR, -SDR0403-2R2ML, SDR0403-2R2ML-ND, -SDR0403-2R2MLTR

Manufacturer: Bourns Inc.
Win Source Part Number: 845623-SDR0403-2R2ML
Series: SDR0403
Features: 2.2 µH Inductor 2.6 A
Package: Reel - TR
Family Name: SDR0403
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR04032R2ML, -SDR0403-2R2MLCT, -SDR0403-2R2ML-ND, SDR0403-2R2MLCT, SDR0403-2R2MLTR, SDR0403-2R2MLDKR, -SDR0403-2R2ML, SDR0403-2R2ML-ND, -SDR0403-2R2MLTR

Buy Now Datasheet
Surface Mount Inductors - 2231730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231730
Surface Mount Inductors 2231730
Bourns SDR0403-2R2ML

Bourns SDR0403-2R2ML

Supplier's Site
Surface Mount Inductors - 2231731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231731
Surface Mount Inductors 2231731
Bourns SDR0403-2R2ML

Bourns SDR0403-2R2ML

Supplier's Site
Surface Mount Inductors - 2231731P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231731P
Surface Mount Inductors 2231731P
Bourns SDR0403-2R2ML

Bourns SDR0403-2R2ML

Supplier's Site
SMD 2.2UH 2.6A 47 MOHM Inductor and Choke - 71-SDR0403-2R2ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.6A 47 MOHM Inductor and Choke
71-SDR0403-2R2ML
SMD 2.2UH 2.6A 47 MOHM Inductor and Choke 71-SDR0403-2R2ML
FIXED IND 2.2UH 2.6A 47 MOHM SMD Product overview: SDR0403-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.6A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.6A, 47 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-2R2ML can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.6A 47 MOHM SMD Product overview: SDR0403-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.6A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.6A, 47 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-2R2ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0403-2R2ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0403-2R2ML
Fixed Inductors SDR0403-2R2ML
FIXED IND 2.2UH 2.6A 47 MOHM SMD

FIXED IND 2.2UH 2.6A 47 MOHM SMD

Supplier's Site Datasheet
Inductor, Un-Shielded, 2.2Uh, 3.9A, Smd; Inductance Bourns - 04P1894 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 2.2Uh, 3.9A, Smd; Inductance Bourns
04P1894
Inductor, Un-Shielded, 2.2Uh, 3.9A, Smd; Inductance Bourns 04P1894
INDUCTOR, UN-SHIELDED, 2.2UH, 3.9A, SMD; Inductance:2.2µH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.9A; Product Range:SDR0403 Series; DC Resistance Max:0.047ohm; Product Length:4.5mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 2.2UH, 3.9A, SMD; Inductance:2.2µH; RMS Current (Irms):2.6A; Inductor Construction:Unshielded; Saturation Current (Isat):3.9A; Product Range:SDR0403 Series; DC Resistance Max:0.047ohm; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 2.2Uh, 3.9A, Smd, Full Reel; Inductance Bourns - 61J8028 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 2.2Uh, 3.9A, Smd, Full Reel; Inductance Bourns
61J8028
Inductor, Un-Shielded, 2.2Uh, 3.9A, Smd, Full Reel; Inductance Bourns 61J8028
INDUCTOR, UN-SHIELDED, 2.2UH, 3.9A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):2.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.9A; Product Range:SDR0403 Series; DC Resistance Max:0.047ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 2.2UH, 3.9A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):2.6A; Inductor Construction:Unshielded; Saturation Current (Isat):3.9A; Product Range:SDR0403 Series; DC Resistance Max:0.047ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Ind Power Wirewound; SMD; 2.2uH 20% 1KHz 28Q-Factor 2.6A T&R - 103-SDR0403-2R2ML - Utmel Electronic Limited
Hong Kong, China
Ind Power Wirewound; SMD; 2.2uH 20% 1KHz 28Q-Factor 2.6A T&R
103-SDR0403-2R2ML
Ind Power Wirewound; SMD; 2.2uH 20% 1KHz 28Q-Factor 2.6A T&R 103-SDR0403-2R2ML
Ind Power Wirewound; SMD; 2.2uH 20% 1KHz 28Q-Factor 2.6A T&R

Ind Power Wirewound; SMD; 2.2uH 20% 1KHz 28Q-Factor 2.6A T&R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0403-2R2MLDKR-ND 845623-SDR0403-2R2ML 2231730 71-SDR0403-2R2ML SDR0403-2R2ML 04P1894 103-SDR0403-2R2ML
Product Name Fixed Inductors Fixed Inductors - SDR0403-2R2ML Surface Mount Inductors SMD 2.2UH 2.6A 47 MOHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 2.2Uh, 3.9A, Smd; Inductance Bourns Ind Power Wirewound; SMD; 2.2uH 20% 1KHz 28Q-Factor 2.6A T&R
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5677-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176787-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details