PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
374µH Shielded Toroidal Inductor 200mA 2.7Ohm Nonstandard
FIXED IND 374UH 200MA 2.7 OHM
FIXED IND 374UH 200MA 2.7OHM SMD
| Pulse Electronics Corporation | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-53808SNL | 553-1393-ND | 17639-PE-53808SNL | PE-53808SNL |
| Product Name | Inductors | Fixed Inductors | FIXED IND 374UH 200MA 2.7 OHM | Fixed Inductors |
| Inductance Range | 374 microH | 374 microH | ||
| Lead Style | None | |||
| Standards and Certifications | RoHS | |||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |