TDK-Lambda Americas Inc., High Power Division 6.8UH 1.36A 100MOHM Inductor and Choke VLCF4028T-6R8N1R3-2

Description
FIXED IND 6.8UH 1.36A 100MOHM SM Product overview: VLCF4028T-6R8N1R3-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.36A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.36A, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4028T-6R8N1R3 -2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 1.36A 100MOHM SM Product overview: VLCF4028T-6R8N1R3-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.36A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.36A, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4028T-6R8N1R3 -2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8UH 1.36A 100MOHM Inductor and Choke - 71-VLCF4028T-6R8N1R3-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 1.36A 100MOHM Inductor and Choke
71-VLCF4028T-6R8N1R3-2
6.8UH 1.36A 100MOHM Inductor and Choke 71-VLCF4028T-6R8N1R3-2
FIXED IND 6.8UH 1.36A 100MOHM SM Product overview: VLCF4028T-6R8N1R3-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.36A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.36A, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4028T-6R8N1R3 -2 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.36A 100MOHM SM Product overview: VLCF4028T-6R8N1R3-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.36A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.36A, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF4028T-6R8N1R3-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6553-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6553-6-ND
Fixed Inductors 445-6553-6-ND
6.8µH Shielded Wirewound Inductor 1.36A 100mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.36A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6553-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6553-2-ND
Fixed Inductors 445-6553-2-ND
6.8µH Shielded Wirewound Inductor 1.36A 100mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.36A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6553-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6553-1-ND
Fixed Inductors 445-6553-1-ND
6.8µH Shielded Wirewound Inductor 1.36A 100mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.36A 100mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLCF4028T-6R8N1R3-2
799100-VLCF4028T-6R8N1R3-2
Fixed Inductors - VLCF4028T-6R8N1R3-2 799100-VLCF4028T-6R8N1R3-2
Manufacturer: TDK Corporation Win Source Part Number: 799100-VLCF4028T-6R8 N1R3-2 Series: VLCF Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 1.36A Shielding: Shielded Inductance: 6.8μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.36A Test Frequency: 100kHz Family Name: VLCF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): SPH4018H6R8MT; ASPI-0418FS-6R8M-T; MPIA4040R2-6R8-R; LVT404012-6R8T-N; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 799100-VLCF4028T-6R8N1R3-2
Series: VLCF
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 1.36A
Shielding: Shielded
Inductance: 6.8μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.36A
Test Frequency: 100kHz
Family Name: VLCF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height - Seated (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): SPH4018H6R8MT; ASPI-0418FS-6R8M-T; MPIA4040R2-6R8-R; LVT404012-6R8T-N;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Surface Mount Power Inductor, Vlcf Series, 6.8 H, 30%, Shielded, 0.1 Ohm, 1.69 A Rohs Compliant Tdk - 99W2795 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vlcf Series, 6.8 H, 30%, Shielded, 0.1 Ohm, 1.69 A Rohs Compliant Tdk
99W2795
Surface Mount Power Inductor, Vlcf Series, 6.8 H, 30%, Shielded, 0.1 Ohm, 1.69 A Rohs Compliant Tdk 99W2795
Surface Mount Power Inductor, VLCF Series, 6.8 H, 30%, Shielded, 0.1 ohm, 1.69 A RoHS Compliant: Yes

Surface Mount Power Inductor, VLCF Series, 6.8 H, 30%, Shielded, 0.1 ohm, 1.69 A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Vlcf Series, 6.8 H, 30%, Shielded, 0.1 Ohm, 1.69 A Rohs Compliant Tdk - 17T7384 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vlcf Series, 6.8 H, 30%, Shielded, 0.1 Ohm, 1.69 A Rohs Compliant Tdk
17T7384
Surface Mount Power Inductor, Vlcf Series, 6.8 H, 30%, Shielded, 0.1 Ohm, 1.69 A Rohs Compliant Tdk 17T7384
Surface Mount Power Inductor, VLCF Series, 6.8 H, 30%, Shielded, 0.1 ohm, 1.69 A RoHS Compliant: Yes

Surface Mount Power Inductor, VLCF Series, 6.8 H, 30%, Shielded, 0.1 ohm, 1.69 A RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 6.8UH 1.36A 100 MOHM - 769-VLCF4028T-6R8N1R3-2 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 6.8UH 1.36A 100 MOHM
769-VLCF4028T-6R8N1R3-2
FIXED IND 6.8UH 1.36A 100 MOHM 769-VLCF4028T-6R8N1R3-2
FIXED IND 6.8UH 1.36A 100 MOHM

FIXED IND 6.8UH 1.36A 100 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLCF4028T-6R8N1R3-2 445-6553-6-ND 799100-VLCF4028T-6R8N1R3-2 99W2795 769-VLCF4028T-6R8N1R3-2
Product Name 6.8UH 1.36A 100MOHM Inductor and Choke Fixed Inductors Fixed Inductors - VLCF4028T-6R8N1R3-2 Surface Mount Power Inductor, Vlcf Series, 6.8 H, 30%, Shielded, 0.1 Ohm, 1.69 A Rohs Compliant Tdk FIXED IND 6.8UH 1.36A 100 MOHM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 6.8 microH 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0.0074uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0074 microH
Inductance Tolerance 5 (+/- %)
View Details