Pulse Electronics Corporation RF Chip Inductor PE-0603CD1N8JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0603CD1N8JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0603CD1N8JTT
RF Chip Inductor PE-0603CD1N8JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - 553-PE-0603CD1N8JTTCT-ND - DigiKey
Thief River Falls, MN, United States
1.8nH Unshielded Wirewound Inductor 700mA 50mOhm Max 0603 (1608 Metric)

1.8nH Unshielded Wirewound Inductor 700mA 50mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0603CD1N8JTTTR-ND - DigiKey
Thief River Falls, MN, United States
1.8nH Unshielded Wirewound Inductor 700mA 50mOhm Max 0603 (1608 Metric)

1.8nH Unshielded Wirewound Inductor 700mA 50mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0603CD1N8JTTDKR-ND - DigiKey
Thief River Falls, MN, United States
1.8nH Unshielded Wirewound Inductor 700mA 50mOhm Max 0603 (1608 Metric)

1.8nH Unshielded Wirewound Inductor 700mA 50mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor RF Chip Wirewound 1.8nH 5% 250MHz 16Q-Factor Ceramic 700mA 45mOhm DCR 0603 T/R - 664-PE-0603CD1N8JTT - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Wirewound 1.8nH 5% 250MHz 16Q-Factor Ceramic 700mA 45mOhm DCR 0603 T/R
664-PE-0603CD1N8JTT
Inductor RF Chip Wirewound 1.8nH 5% 250MHz 16Q-Factor Ceramic 700mA 45mOhm DCR 0603 T/R 664-PE-0603CD1N8JTT
Inductor RF Chip Wirewound 1.8nH 5% 250MHz 16Q-Factor Ceramic 700mA 45mOhm DCR 0603 T/R

Inductor RF Chip Wirewound 1.8nH 5% 250MHz 16Q-Factor Ceramic 700mA 45mOhm DCR 0603 T/R

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0603CD1N8JTT 553-PE-0603CD1N8JTTCT-ND 664-PE-0603CD1N8JTT
Product Name RF Chip Inductor Fixed Inductors Inductor RF Chip Wirewound 1.8nH 5% 250MHz 16Q-Factor Ceramic 700mA 45mOhm DCR 0603 T/R
Application RF Choke
Inductance Range 0.0018 microH 0.0018 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 16 16 16
SRF 6000 MHz 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Surface Mount Inductors - 2125964P - RS Components, Ltd.
Specs
Inductance Range 1200 microH
Rated DC Current 140 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - CMT-8109-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details