Bourns, Inc. Surface Mount Inductors SRR1210-330M

Description
Bourns SRR1210-330M
Request a Quote Datasheet
Description
Bourns SRR1210-330M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1809003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1809003
Surface Mount Inductors 1809003
Bourns SRR1210-330M

Bourns SRR1210-330M

Supplier's Site
Surface Mount Inductors - 1808932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808932
Surface Mount Inductors 1808932
Bourns SRR1210-330M

Bourns SRR1210-330M

Supplier's Site
Fixed Inductors - SRR1210-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-330MCT-ND
Fixed Inductors SRR1210-330MCT-ND
33µH Shielded Inductor 4.4A 52mOhm Max Nonstandard

33µH Shielded Inductor 4.4A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-330MTR-ND
Fixed Inductors SRR1210-330MTR-ND
33µH Shielded Inductor 4.4A 52mOhm Max Nonstandard

33µH Shielded Inductor 4.4A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210-330MDKR-ND
Fixed Inductors SRR1210-330MDKR-ND
33µH Shielded Inductor 4.4A 52mOhm Max Nonstandard

33µH Shielded Inductor 4.4A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210-330M - 897497-SRR1210-330M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRR1210-330M
897497-SRR1210-330M
Fixed Inductors - SRR1210-330M 897497-SRR1210-330M
Manufacturer: Bourns Inc. Win Source Part Number: 897497-SRR1210-330M Series: SRR1210 Operating Temperature Range: -40°C ~ 125°C Features: 33 µH Shielded Wirewound Inductor 4.4 A 52mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1210 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1210330M, SRR1210-330MDKR, SRR1210-330MCT, SRR1210-330MTR, -SRR1210-330MCT, -SRR1210-330M, -SRR1210-330MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897497-SRR1210-330M
Series: SRR1210
Operating Temperature Range: -40°C ~ 125°C
Features: 33 µH Shielded Wirewound Inductor 4.4 A 52mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1210
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1210330M, SRR1210-330MDKR, SRR1210-330MCT, SRR1210-330MTR, -SRR1210-330MCT, -SRR1210-330M, -SRR1210-330MTR

Buy Now Datasheet
SMD 33UH 4.4A 52 MOHM Inductor and Choke - 71-SRR1210-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 4.4A 52 MOHM Inductor and Choke
71-SRR1210-330M
SMD 33UH 4.4A 52 MOHM Inductor and Choke 71-SRR1210-330M
FIXED IND 33UH 4.4A 52 MOHM SMD Product overview: SRR1210-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 4.4A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 4.4A, 52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 4.4A 52 MOHM SMD Product overview: SRR1210-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 4.4A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 4.4A, 52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 33Uh, 3.7A, Smd; Inductance Bourns - 83T0045 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 3.7A, Smd; Inductance Bourns
83T0045
Inductor, Shielded, 33Uh, 3.7A, Smd; Inductance Bourns 83T0045
INDUCTOR, SHIELDED, 33UH, 3.7A, SMD; Inductance:33µH; RMS Current (Irms):4.4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.7A; Product Range:SRR1210 Series; Inductor Case / Package:-; DC Resistance Max:0.052ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 3.7A, SMD; Inductance:33µH; RMS Current (Irms):4.4A; Inductor Construction:Shielded; Saturation Current (Isat):3.7A; Product Range:SRR1210 Series; Inductor Case / Package:-; DC Resistance Max:0.052ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 33Uh, 3.7A, Smd; Inductance Bourns - 14P7296 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 3.7A, Smd; Inductance Bourns
14P7296
Inductor, Shielded, 33Uh, 3.7A, Smd; Inductance Bourns 14P7296
INDUCTOR, SHIELDED, 33UH, 3.7A, SMD; Inductance:33µH; RMS Current (Irms):4.4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.7A; Product Range:SRR1210 Series; Inductor Case / Package:-; DC Resistance Max:0.052ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 3.7A, SMD; Inductance:33µH; RMS Current (Irms):4.4A; Inductor Construction:Shielded; Saturation Current (Isat):3.7A; Product Range:SRR1210 Series; Inductor Case / Package:-; DC Resistance Max:0.052ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 33Uh, 4.4A, Shielded; Inductance Bourns - 57AC3491 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33Uh, 4.4A, Shielded; Inductance Bourns
57AC3491
Power Inductor, 33Uh, 4.4A, Shielded; Inductance Bourns 57AC3491
POWER INDUCTOR, 33UH, 4.4A, SHIELDED; Inductance:33µH; RMS Current (Irms):4.4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.7A; Product Range:SRR1210 Series; Power Inductor Case:12mm x 12mm x 10mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, 33UH, 4.4A, SHIELDED; Inductance:33µH; RMS Current (Irms):4.4A; Inductor Construction:Shielded; Saturation Current (Isat):3.7A; Product Range:SRR1210 Series; Power Inductor Case:12mm x 12mm x 10mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
FIXED IND 33UH 4.4A 52 MOHM SMD - 103-SRR1210-330M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 33UH 4.4A 52 MOHM SMD
103-SRR1210-330M
FIXED IND 33UH 4.4A 52 MOHM SMD 103-SRR1210-330M
FIXED IND 33UH 4.4A 52 MOHM SMD

FIXED IND 33UH 4.4A 52 MOHM SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1809003 SRR1210-330MCT-ND 897497-SRR1210-330M 71-SRR1210-330M 83T0045 57AC3491 103-SRR1210-330M
Product Name Surface Mount Inductors Fixed Inductors Fixed Inductors - SRR1210-330M SMD 33UH 4.4A 52 MOHM Inductor and Choke Inductor, Shielded, 33Uh, 3.7A, Smd; Inductance Bourns Power Inductor, 33Uh, 4.4A, Shielded; Inductance Bourns FIXED IND 33UH 4.4A 52 MOHM SMD
Inductance Range 33 microH 33 microH 33 microH 33 microH 33 microH
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size Smd
Molded / Shielded Shielded Shielded Shielded Shielded Shielded
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers