Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRN8040-4R7Y

Description
Win Source Part Number: 1123752-SRN8040-4R7Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN8040 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 4.7 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 13 @ 7.96MHz Frequency - Self Resonant: 28MHz Package / Case: Nonstandard DC Resistance (DCR): 24mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Alternative Parts (Cross-Reference): SRN8040-4R7Y.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN8040-4R7YCT,SRN80 40-4R7YTR,SRN80404R7 Y,SRN8040-4R7YDKR Base Product Number: SRN8040 Current - Saturation (Isat): 4.7A
Request a Quote Datasheet
Description
Win Source Part Number: 1123752-SRN8040-4R7Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN8040 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 4.7 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 13 @ 7.96MHz Frequency - Self Resonant: 28MHz Package / Case: Nonstandard DC Resistance (DCR): 24mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Alternative Parts (Cross-Reference): SRN8040-4R7Y.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN8040-4R7YCT,SRN80 40-4R7YTR,SRN80404R7 Y,SRN8040-4R7YDKR Base Product Number: SRN8040 Current - Saturation (Isat): 4.7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1123752-SRN8040-4R7Y
Inductors, Coils, Chokes - Fixed Inductors 1123752-SRN8040-4R7Y
Win Source Part Number: 1123752-SRN8040-4R7Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN8040 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 4.7 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 13 @ 7.96MHz Frequency - Self Resonant: 28MHz Package / Case: Nonstandard DC Resistance (DCR): 24mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Alternative Parts (Cross-Reference): SRN8040-4R7Y.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN8040-4R7YCT,SRN80 40-4R7YTR,SRN80404R7 Y,SRN8040-4R7YDKR Base Product Number: SRN8040 Current - Saturation (Isat): 4.7A

Win Source Part Number: 1123752-SRN8040-4R7Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN8040
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 13 @ 7.96MHz
Frequency - Self Resonant: 28MHz
Package / Case: Nonstandard
DC Resistance (DCR): 24mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Alternative Parts (Cross-Reference): SRN8040-4R7Y.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN8040-4R7YCT,SRN8040-4R7YTR,SRN80404R7Y,SRN8040-4R7YDKR
Base Product Number: SRN8040
Current - Saturation (Isat): 4.7A

Buy Now Datasheet
SMD 4.7UH 4.1A 24 MOHM Inductor and Choke - 71-SRN8040-4R7Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 4.1A 24 MOHM Inductor and Choke
71-SRN8040-4R7Y
SMD 4.7UH 4.1A 24 MOHM Inductor and Choke 71-SRN8040-4R7Y
FIXED IND 4.7UH 4.1A 24 MOHM SMD Product overview: SRN8040-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.1A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.1A, 24 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040-4R7Y can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 4.1A 24 MOHM SMD Product overview: SRN8040-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.1A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.1A, 24 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040-4R7Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2231811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231811
Surface Mount Inductors 2231811
Bourns SRN8040-4R7Y

Bourns SRN8040-4R7Y

Supplier's Site
Surface Mount Inductors - 2231811P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231811P
Surface Mount Inductors 2231811P
Bourns SRN8040-4R7Y

Bourns SRN8040-4R7Y

Supplier's Site
Surface Mount Inductors - 2231810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231810
Surface Mount Inductors 2231810
Bourns SRN8040-4R7Y

Bourns SRN8040-4R7Y

Supplier's Site
Fixed Inductors - SRN8040-4R7YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-4R7YTR-ND
Fixed Inductors SRN8040-4R7YTR-ND
4.7µH Semi-Shielded Inductor 4.1A 24mOhm Max Nonstandard

4.7µH Semi-Shielded Inductor 4.1A 24mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040-4R7YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-4R7YDKR-ND
Fixed Inductors SRN8040-4R7YDKR-ND
4.7µH Semi-Shielded Inductor 4.1A 24mOhm Max Nonstandard

4.7µH Semi-Shielded Inductor 4.1A 24mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040-4R7YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040-4R7YCT-ND
Fixed Inductors SRN8040-4R7YCT-ND
4.7µH Semi-Shielded Inductor 4.1A 24mOhm Max Nonstandard

4.7µH Semi-Shielded Inductor 4.1A 24mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 4.7UH 4.1A 24 MOHM SMD - 103-SRN8040-4R7Y - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7UH 4.1A 24 MOHM SMD
103-SRN8040-4R7Y
FIXED IND 4.7UH 4.1A 24 MOHM SMD 103-SRN8040-4R7Y
FIXED IND 4.7UH 4.1A 24 MOHM SMD

FIXED IND 4.7UH 4.1A 24 MOHM SMD

Supplier's Site
Fixed Inductors - SRN8040-4R7Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN8040-4R7Y
Fixed Inductors SRN8040-4R7Y
FIXED IND 4.7UH 4.1A 24 MOHM SMD

FIXED IND 4.7UH 4.1A 24 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 4.7A, Smd, Full Reel; Inductance Bourns - 61T9909 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 4.7A, Smd, Full Reel; Inductance Bourns
61T9909
Inductor, Shielded, 4.7Uh, 4.7A, Smd, Full Reel; Inductance Bourns 61T9909
INDUCTOR, SHIELDED, 4.7UH, 4.7A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):4.7A; Product Range:SRN8040 Series; DC Resistance Max:0.024ohm; Product Length:8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 4.7A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):4.1A; Inductor Construction:Shielded; Saturation Current (Isat):4.7A; Product Range:SRN8040 Series; DC Resistance Max:0.024ohm; Product Length:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srn8040 Series, 4.7 H, 30%, Shielded, 0.024 Ohm, 4.1 A Rohs Compliant Bourns - 73T9663 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn8040 Series, 4.7 H, 30%, Shielded, 0.024 Ohm, 4.1 A Rohs Compliant Bourns
73T9663
Surface Mount Power Inductor, Srn8040 Series, 4.7 H, 30%, Shielded, 0.024 Ohm, 4.1 A Rohs Compliant Bourns 73T9663
Surface Mount Power Inductor, SRN8040 Series, 4.7 H, 30%, Shielded, 0.024 ohm, 4.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN8040 Series, 4.7 H, 30%, Shielded, 0.024 ohm, 4.1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1123752-SRN8040-4R7Y 71-SRN8040-4R7Y 2231811 SRN8040-4R7YTR-ND 103-SRN8040-4R7Y SRN8040-4R7Y 61T9909 73T9663
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 4.1A 24 MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors FIXED IND 4.7UH 4.1A 24 MOHM SMD Fixed Inductors Inductor, Shielded, 4.7Uh, 4.7A, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Srn8040 Series, 4.7 H, 30%, Shielded, 0.024 Ohm, 4.1 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1624116-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-22N 0402CS-22NXJRW , 0402CS-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details