Bourns, Inc. Fixed Inductors RLB0914-561KL

Description
560µH Unshielded Wirewound Inductor 520mA 1.4Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
560µH Unshielded Wirewound Inductor 520mA 1.4Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB0914-561KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB0914-561KL-ND
Fixed Inductors RLB0914-561KL-ND
560µH Unshielded Wirewound Inductor 520mA 1.4Ohm Max Radial, Vertical Cylinder

560µH Unshielded Wirewound Inductor 520mA 1.4Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1383331-RLB0914-561KL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1383331-RLB0914-561KL
Inductors, Coils, Chokes - Fixed Inductors 1383331-RLB0914-561KL
Win Source Part Number: 1383331-RLB0914-561K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: RLB Type: Drum Core, Wirewound Package: Bulk Shielding: Unshielded Size / Dimension: 0.343" Dia (8.70mm) Inductance: 560 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 200 pcs Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 1.7MHz Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 1.4Ohm Max Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. Current Rating (Amps): 520 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: RLB0914 Current - Saturation (Isat): 950mA California Prop 65: Warning Information Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1383331-RLB0914-561KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: RLB
Type: Drum Core, Wirewound
Package: Bulk
Shielding: Unshielded
Size / Dimension: 0.343" Dia (8.70mm)
Inductance: 560 µH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 200 pcs
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 1.7MHz
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 1.4Ohm Max
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
Current Rating (Amps): 520 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: RLB0914
Current - Saturation (Isat): 950mA
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
560UH 520MA 1.4 OHM Inductor and Choke - 71-RLB0914-561KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560UH 520MA 1.4 OHM Inductor and Choke
71-RLB0914-561KL
560UH 520MA 1.4 OHM Inductor and Choke 71-RLB0914-561KL
FIXED IND 560UH 520MA 1.4 OHM TH Product overview: RLB0914-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 520MA, 1.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 520MA, 1.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-561KL can be used for catalog matching and distributor lookup.

FIXED IND 560UH 520MA 1.4 OHM TH Product overview: RLB0914-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 520MA, 1.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 520MA, 1.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0914-561KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 560Uh, 10%, 520Ma, Radial; Product Range Bourns Jw Miller - 23T3558 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Uh, 10%, 520Ma, Radial; Product Range Bourns Jw Miller
23T3558
Inductor, 560Uh, 10%, 520Ma, Radial; Product Range Bourns Jw Miller 23T3558
INDUCTOR, 560UH, 10%, 520MA, RADIAL; Product Range:RLB Series; Inductance:560µH; Inductor Construction:Unshiel ded; RMS Current (Irms):520mA; Saturation Current (Isat):950mA; DC Resistance Max:1.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 560UH, 10%, 520MA, RADIAL; Product Range:RLB Series; Inductance:560µH; Inductor Construction:Unshielded; RMS Current (Irms):520mA; Saturation Current (Isat):950mA; DC Resistance Max:1.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor Power Wirewound 560uH 10% 796KHz 20Q-Factor Ferrite 45A 1.4Ohm DCR RDL Bag - 103-RLB0914-561KL - Utmel Electronic Limited
Hong Kong, China
Inductor Power Wirewound 560uH 10% 796KHz 20Q-Factor Ferrite 45A 1.4Ohm DCR RDL Bag
103-RLB0914-561KL
Inductor Power Wirewound 560uH 10% 796KHz 20Q-Factor Ferrite 45A 1.4Ohm DCR RDL Bag 103-RLB0914-561KL
Inductor Power Wirewound 560uH 10% 796KHz 20Q-Factor Ferrite 45A 1.4Ohm DCR RDL Bag

Inductor Power Wirewound 560uH 10% 796KHz 20Q-Factor Ferrite 45A 1.4Ohm DCR RDL Bag

Supplier's Site
Fixed Inductors - RLB0914-561KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
RLB0914-561KL
Fixed Inductors RLB0914-561KL
FIXED IND 560UH 520MA 1.4 OHM TH

FIXED IND 560UH 520MA 1.4 OHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB0914-561KL-ND 1383331-RLB0914-561KL 71-RLB0914-561KL 23T3558 103-RLB0914-561KL RLB0914-561KL
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 560UH 520MA 1.4 OHM Inductor and Choke Inductor, 560Uh, 10%, 520Ma, Radial; Product Range Bourns Jw Miller Inductor Power Wirewound 560uH 10% 796KHz 20Q-Factor Ferrite 45A 1.4Ohm DCR RDL Bag Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data