Pulse Electronics Corporation Fixed Inductors PE-53630NLT

Description
1.01µH Unshielded Toroidal Inductor 3.4A 11mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.01µH Unshielded Toroidal Inductor 3.4A 11mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-2163-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2163-6-ND
Fixed Inductors 553-2163-6-ND
1.01µH Unshielded Toroidal Inductor 3.4A 11mOhm Max Nonstandard

1.01µH Unshielded Toroidal Inductor 3.4A 11mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2163-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2163-2-ND
Fixed Inductors 553-2163-2-ND
1.01µH Unshielded Toroidal Inductor 3.4A 11mOhm Max Nonstandard

1.01µH Unshielded Toroidal Inductor 3.4A 11mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2163-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2163-1-ND
Fixed Inductors 553-2163-1-ND
1.01µH Unshielded Toroidal Inductor 3.4A 11mOhm Max Nonstandard

1.01µH Unshielded Toroidal Inductor 3.4A 11mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.01UH 3.4A 11MOHM Inductor and Choke - 71-PE-53630NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.01UH 3.4A 11MOHM Inductor and Choke
71-PE-53630NLT
SMD 1.01UH 3.4A 11MOHM Inductor and Choke 71-PE-53630NLT
FIXED IND 1.01UH 3.4A 11MOHM SMD Product overview: PE-53630NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.01UH, 3.4A, 11MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.01UH, 3.4A, 11MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53630NLT can be used for catalog matching and distributor lookup.

FIXED IND 1.01UH 3.4A 11MOHM SMD Product overview: PE-53630NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.01UH, 3.4A, 11MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.01UH, 3.4A, 11MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53630NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR

INDUCTOR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-2163-6-ND 71-PE-53630NLT 17639-PE-53630NLT
Product Name Fixed Inductors SMD 1.01UH 3.4A 11MOHM Inductor and Choke INDUCTOR
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Toroid Toroidal
Configuration Fixed
DCR 0.0110 ohms 0.0110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Fixed Inductors - 1674-CL0603-2623JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers