VAST STOCK CO., LIMITED Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| Audio Amplifiers 12 V Smart Power Amplifier | |
| Audio Amplifiers 2 x 100 W SE (4 Ohm) or 1 x 310 W BTL (4 Ohm) class-D amplifier | |
| Audio Amplifiers 2 x 75W Multifunct Dual-Bridge Pwr Amp | |
| Audio Amplifiers 2 X 80 W SE (4 ) or 1 X 160 W BTL (8 ) class-D amplifier | |
| Audio Amplifiers 2.7W Class D Amp, I2S Input | |
| Audio Amplifiers 200W Mono Bridge PWM Amplifier Built-In | |
| Audio Amplifiers 2W/8Ohm TDM I/O 6V speaker driver | |
| Audio Amplifiers 3 Band Car Audio Processor | |
| Audio Amplifiers 3.6W/8Ohm PDM I/O 9.5V boost | |
| Audio Amplifiers 3.6W/8Ohm PDM I/O SPEAKER DRIVER | |
| Audio Amplifiers 3.6W/8Ohm PDM I/O speaker drvr | |
| Audio Amplifiers 4 x 50 W MOSFET Quad Bridge Pwr Amplifier | |
| Audio Amplifiers 4 x 50W Multi Quad Built-in Diagnostic | |
| Audio Amplifiers 4 x 50W Multi Quad Power Amplifer D | |
| Audio Amplifiers 4x28V 4Ohm 14.4V High Eff Quad Amp | |
| Audio Amplifiers 5.6W/Class D/ I2S/TDM 10V boost | |
| Audio Amplifiers 5.6W/Class D/I2S/TDM 10V boost | |
| Audio Amplifiers 5.6W/ClassD/ I2S/TDM/Haptic/10V | |
| Audio Amplifiers ABD AUDIO & POWER | |
| Audio Amplifiers BAP3 Die1 | |
| Audio Amplifiers Class AB Amplifier | |
| Audio Amplifiers Class D Amplifier | |
| Audio Amplifiers Digital Input Quad Bridge Pwr Amplifier | |
| Audio Amplifiers Dual BTL output pwr amplifier for 24 V | |
| Audio Amplifiers High efficiency digital input automotive quad power amplifier with built-in diagnostics features, start stop compatible | |
| Audio Amplifiers High efficiency digital input automotive quad power amplifier, start stop compatible | |
| Audio Amplifiers I2C-bus controlled dual channel 135W/4 Ohm, single channel 250W/2 Ohm class-D power amplifier with load diagnostics | |
| Audio Amplifiers I2C-bus controlled dual channel 43 W/2 Ohm, single channel 85 W/1 Ohm class-D power amplifier with load diagnostics | |
| Audio Amplifiers IIC Bus Controlled Best Efficiency Amp | |
| Audio Amplifiers Lo-voltage operation efficiency (classSB) | |
| Audio Amplifiers LOW POWER CLASS D AMP | |
| Audio Amplifiers Low voltage operation, digital input (I2S), improved high efficiency (class SB-I) quad BTL output power amplifier with full I2C diagnostics | |
| Audio Amplifiers Low voltage operation, high efficiency (class SB), intelligent, dual BTL output power amplifier with full I2C diagnostics including tweeter detection and hardware stand-by/mute | |
| Audio Amplifiers Low voltage operation, high efficiency (class SB), intelligent, quad BTL output power amplifier with full I2C diagnostics including tweeter detection and hardware stand-by/mute | |
| Audio Amplifiers Low voltage operation, high efficiency (class SB), intelligent, quad BTL output power amplifier with speaker safety routine (SSR), full I2C diagnostics including tweeter detection and hardware stand-by/mute | |
| Audio Amplifiers Low voltage operation, intelligent, quad BTL output power amplifier with speaker safety routine (SSR), full I2C diagnostics including tweeter detection and hardware stand-by/mute | |
| Audio Amplifiers Quad 24-bit 110dB BCD LV High EFF Amp | |
| Audio Amplifiers Quad BTL output with stand-by and mute inputs, offset detection | |
| Audio Amplifiers Quad Power Amplifier Built-in Volt Conv | |
| Audio Amplifiers Quad Power Amplifier | |
| Audio Amplifiers Stereo Smart Audio Amplifier | |
| Audio Amplifiers TFA9872CUK/WLCSP42// N1/REEL 7 Q1 DP CIRCUIT ELEME | |
| Audio Amplifiers TFA9874AUK/WLCSP36// N1/REEL 7 Q1 DP CIRCUIT ELEME | |
| Audio Amplifiers TFA9874DUK/WLCSP36// N1/REEL 7 Q1 DP CIRCUIT ELEME | |
| Audio Amplifiers | |
| Differential Amplifiers 100MHz | |
| Differential Amplifiers 150MHz | |
| Differential Amplifiers Diff. In/Out | |
| Differential Amplifiers Differential | |
| Differential Amplifiers EP WB,Low-Distort Fully Diff Amp | |
| Differential Amplifiers Full Diff I/O Hi Sl | |
| Differential Amplifiers Full Diff I/O Low N | |
| Differential Amplifiers Fully Diff I/O High Slew Rate | |
| Differential Amplifiers Fully Differential CMOS | |
| Differential Amplifiers Fully Differential I/O High Slew Rate | |
| Differential Amplifiers Fully Differential I/O Low Noise Amp | |
| Differential Amplifiers Fully Differential I/O Low Noise | |
| Differential Amplifiers High Speed | |
| Differential Amplifiers High-Speed Fully Differential +/-5 V | |
| Differential Amplifiers Ln Diff. In/Out | |
| Differential Amplifiers TDA8579T/SO8//N1S/RE EL 13 Q1 NDP | |
| Differential Amplifiers TDA8579T/SO8//N1S/TU BE NDP DSC BULK PACK | |
| High Speed Operational Amplifiers 1.8GHz Current Feedback Amplifier | |
| High Speed Operational Amplifiers 100-MHz Low Noise Vltg-Feedback Dual | |
| High Speed Operational Amplifiers 100-MHz Low Noise Volt-Feedback Amp | |
| High Speed Operational Amplifiers 100MHz Low Noise | |
| High Speed Operational Amplifiers 165-MHz C-Stable Volt-Fdback Amp Dual | |
| High Speed Operational Amplifiers 165-MHz C-Stable Volt-Feedback Amp | |
| High Speed Operational Amplifiers 165MHz | |
| High Speed Operational Amplifiers 175-MHz Low-Power Vltg-Feedback Dual | |
| High Speed Operational Amplifiers 175-MHz Low-Power Volt-Feedback Amp | |
| High Speed Operational Amplifiers 175MHz Low Power V-F | |
| High Speed Operational Amplifiers 175MHz Low Power | |
| High Speed Operational Amplifiers 180-MHz Hi-Out Drive Voltage-Feedback | |
| High Speed Operational Amplifiers 180-MHz High Output Drive | |
| High Speed Operational Amplifiers 180MHz High Speed | |
| High Speed Operational Amplifiers 180MHz V-Feedback | |
| High Speed Operational Amplifiers 270 MHz Volt Feedback Amp | |
| High Speed Operational Amplifiers 270-MHz Volt-Feedback Amp | |
| High Speed Operational Amplifiers 290-MHz Dual Lo-Dist Voltage-Feedback | |
| High Speed Operational Amplifiers 290-MHz Low-Dist Volt-Feedback Amp | |
| High Speed Operational Amplifiers 290MHz High Speed | |
| High Speed Operational Amplifiers 290MHz Low-Distort Vltg-Feedback Amp | |
| High Speed Operational Amplifiers 290MHz Lw-Distortion | |
| High Speed Operational Amplifiers 2GHz Current Feedback Amplifier | |
| High Speed Operational Amplifiers 350-MHz Low-Noise Vltg-Feedback Dual | |
| High Speed Operational Amplifiers 350MHz High Speed | |
| High Speed Operational Amplifiers 350MHz | |
| High Speed Operational Amplifiers 420-MHz Curr Feedback Amp | |
| High Speed Operational Amplifiers 420MHz Current | |
| High Speed Operational Amplifiers 70-MHz Low-Cost Volt-Fdback Amp Dual | |
| High Speed Operational Amplifiers 70-MHz Low-Cost Volt-Feedback Amp | |
| High Speed Operational Amplifiers 70MHz High Speed | |
| High Speed Operational Amplifiers 70MHz V-Feedback | |
| High Speed Operational Amplifiers 900-MHz, High Power Output, Current Feedback Amplifier 16-VQFN -40 to 85 | |
| High Speed Operational Amplifiers Auto Cat 165-MHz C- Stable Hi Spd Amp | |
| High Speed Operational Amplifiers Auto Cat 165-MHz C- Stable Hi Speed Amp | |
| High Speed Operational Amplifiers Daul 120Mhz HAout | |
| High Speed Operational Amplifiers DC to 650-MHz, Differential-to-Sing le-Ended, DAC Output Amplifier 16-VQFN -40 to 85 | |
| High Speed Operational Amplifiers DC to 800-MHz, Differential-to-Sing le-Ended, DAC Output Amplifier 16-VQFN -40 to 85 | |
| High Speed Operational Amplifiers Dual 100MHz | |
| High Speed Operational Amplifiers Dual 165MHz | |
| High Speed Operational Amplifiers Dual 175MHz | |
| High Speed Operational Amplifiers Dual 180MHz | |
| High Speed Operational Amplifiers Dual 290MHz | |
| High Speed Operational Amplifiers Dual 350MHz | |
| High Speed Operational Amplifiers Dual 70MHz | |
| High Speed Operational Amplifiers Dual Hig-Vltg Low Distortion | |
| High Speed Operational Amplifiers Dual High Output Current 120-MHz | |
| High Speed Operational Amplifiers Dual Lo-Noise Hi-Out Current 110-MHz | |
| High Speed Operational Amplifiers Dual Lo-Noise High Output Current | |
| High Speed Operational Amplifiers Dual-Hi Vltg Lo Dist Crnt-FB Op Amp | |
| High Speed Operational Amplifiers Hi-Vltg Hi-Slew-Rate Current Feedback | |
| High Speed Operational Amplifiers High Speed | |
| High Speed Operational Amplifiers Lo-Dist Hi-Speed R-to-R Ouput | |
| High Speed Operational Amplifiers Low-Distortion High Speed R-to-R Output | |
| High Speed Operational Amplifiers Low-Distortion High- Speed R-to-R Output | |
| High Speed Operational Amplifiers LOW-NOISE,HI SPD OP AMP | |
| High Speed Operational Amplifiers Mil Enhance 1.8GHz Feedback Amp | |
| High Speed Operational Amplifiers Mil Enhance Stable Voltage Feedback Amp | |
| High Speed Operational Amplifiers Single Lo-Distort Current Feedback | |
| High Speed Operational Amplifiers Single Lo-Noise Hi-Output | |
| High Speed Operational Amplifiers Single Lo-Noise Hi-Vltg Crnt-Feedbck | |
| High Speed Operational Amplifiers Sngl Lo-Noise Hi-Out Current-Feedback | |
| High Speed Operational Amplifiers Sngl Lo-Noise Hi-Vlt Current-Feedback | |
| High Speed Operational Amplifiers Super-Fast Ultr-Lo- Distortion Hi-Speed | |
| High Speed Operational Amplifiers Super-Fast Ultra-Low Distortion Hi-Speed | |
| High Speed Operational Amplifiers Super-Fast Ultra-Low Distortion | |
| High Speed Operational Amplifiers Ultra-Low Noise Voltage-Feedback | |
| High Speed Operational Amplifiers Very Lo-Pwr R-To-R I/O Voltage Feedback | |
| High Speed Operational Amplifiers Wideband Fixed Gain Amplifier | |
| High Speed Operational Amplifiers Wideband Operational Amplifier | |
| Operational Amplifiers - Op Amps 900-MHz, High Power Output, Current Feedback Amplifier 8-SO PowerPAD -40 to 85 | |
| Transimpedance Amplifiers 32 Gb/s AGC Dual Linear TIA | |
| Transimpedance Amplifiers 32 Gb/s AGC Quad Linear TIA | |
| Transimpedance Amplifiers 40-1218MHz Gain 20dB NF 1.5dB 75 Ohm | |
| Transimpedance Amplifiers 40-1218MHz Gain 20dB NF 1.5dB | |
| Transimpedance Amplifiers TGA4875, PAM4 Linear TIA SE/Diff | |
| Video Amplifiers Wideband Fixed Gain Amplifier |
| << Prev | Next >> |