The THS3115ID is a dual, low-noise, high-speed current feedback amplifier with a low-power shutdown mode, designed for applications such as communication equipment and video distribution. It is packaged in a 14-pin SOIC format with an operating free-air temperature range of -40°C to +85°C. The device supports supply voltages from ±5 V to ±15 V, delivers a minimum output current of 150 mA, and has a small-signal bandwidth of 110 MHz at ±15 V with a gain of 1. It features a slew rate of 1550 V/µs at a gain of 2, and total harmonic distortion of -78 dBc at 1 MHz with a 2 V peak-to-peak output into a 100-Ω load. The noninverting input current noise is 2.9 pA/√Hz, and the voltage noise is 2.2 nV/√Hz. In shutdown mode, it consumes 300 µA of quiescent current per channel.
Dual, Low-Noise, High Output Current, 110-MHz Amplifier with Shutdown 14-SOIC -40 to 85
Dual 110MHz Op Amp, 270mA Output, 1300V/µs Slew Rate, 14-SOIC Product overview: THS3115ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110MHz, 270mA, 1300V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 110MHz, 270mA, 1300V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS3115ID can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 2 Circuit 14-SOIC
Operational Amplifier, 2 Func, 10000uV Offset-Max, 103MHz Band Width, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 032118-THS3115ID
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 110MHz
Amplifier Type: Current Feedback
Slew Rate: 1550 V/μs
Current - Input Bias: 330nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 4.9mA
Channel Output Current: 270mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Current Feedback Amplifier 2 Circuit 14-SOIC
High Speed Operational Amplifiers Dual Lo-Noise Hi-Out Current 110-MHz
IC OPAMP CFA 2 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3115ID | 687-THS3115ID | 296-13335-5-ND | THS3115ID | 032118-THS3115ID | THS3115ID | THS3115ID | THS3115ID |
| Product Name | THS3115 Dual, Low-Noise, High Output Current, 110-MHz Amplifier with Shutdown | Dual 110MHz 270mA 1300V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS3115ID | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | HTSSOP,SOIC | Rail/Tube | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC14 | SOIC; 14-SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) | |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 30 volts | |||||
| Slew Rate | 1300 V/µs | 1550 V/µs | 1550 V/µs | 1550 V/µs | 0.0015 V/µs |