Single, Low Noise, High Output Drive, 475mA Current-Feedback Amplifier with Power-down 8-MSOP-PowerPAD -40 to 85
Current Feedback Amplifier 1 Circuit 8-HVSSOP
Current Feedback Amplifier 1 Circuit 8-HVSSOP
High Speed Operational Amplifiers Single Lo-Noise Hi-Output
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS3120CDGNG4 | THS3120CDGNG4-ND | THS3120CDGNG4 | THS3120CDGNG4 | THS3120CDGNG4 | THS3120CDGNG4 |
| Product Name | THS3120 Single, Low Noise, High Output Drive, 475mA Current-Feedback Amplifier with Power-down | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | ||
| Source Current (IS) | 7 milliamps | 7 milliamps | 7 milliamps | |||
| Slew Rate | 1700 V/µs | 1700 V/µs | 0.0017 V/µs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |