The THS4226DGQ is a dual, low-distortion, high-speed, rail-to-rail output operational amplifier in a 10-pin HVSSOP package with a PowerPAD for thermal management. It operates from a single 2.7 V to 15 V supply or dual ±1.35 V to ±7.5 V supplies, consuming 14 mA per channel. It features a 230 MHz bandwidth at G=1, a 975 V/µs slew rate, and harmonic distortion of −90 dBc (HD2) and −100 dBc (HD3) at 5 MHz and RL=499Ω. It includes a power-down mode and supports video applications with 0.007% differential gain and 0.007° differential phase. The device is rated for operation from −40°C to 85°C.
Low-Distortion High-Speed Rail-to-Rail Output with Shutdown 10-MSOP-PowerPAD -40 to 85
230MHz Op Amp, 2-Ch, Rail-to-Rail Out, 975V/µs Slew Rate, HVSSOP Product overview: THS4226DGQ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230MHz, 975V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 230MHz, 975V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4226DGQ can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP
Operational Amplifier, 2 Func, 10000uV Offset-Max, 230MHz Band Width, PDSO10
Manufacturer: Texas Instruments
Win Source Part Number: 1267150-THS4226DGQ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 230MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 900nA
Voltage - Input Offset: 3mV
Family Name: THS4226
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-MSOP-PowerPad
Output Current per Channel: 100mA
SR - Slew Rate: 990 V/μs
GBP - Gain Bandwidth Product: 120MHz
Dual Supply Voltage (±): 2.7 V ~ 15 V, ±1.35 V ~ 7.5 V
Alternative Parts (Cross-Reference): EL5128CY-T13; EL5128CYZ-T7; EL5128CY-T7;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP
High Speed Operational Amplifiers Lo-Dist Hi-Speed R-to-R Ouput
IC OPAMP VFB 2 CIRCUIT 10HVSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4226DGQ | 687-THS4226DGQ | 296-13639-5-ND | THS4226DGQ | 1267150-THS4226DGQ | THS4226DGQ | THS4226DGQ | THS4226DGQ |
| Product Name | THS4226 Low-Distortion High-Speed Rail-to-Rail Output with Shutdown | 230MHz 975V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4226DGQ | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD | Rail/Tube | MSOP; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; HVSSOP10 | SOP; MSOP; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 volts | ||||||
| Slew Rate | 975 V/µs | 990 V/µs | 990 V/µs | 990 V/µs | 9.90E-4 V/µs |