70-MHz Low-Cost Voltage-Feedback Amplifier, Dual 8-SOIC 0 to 70
Operational Amplifier, 2 Func, 10000uV Offset-Max, 70MHz Band Width, BIPolar, PDSO8
Voltage Feedback Amplifier 2 Circuit 8-SOIC
70MHz Dual Op Amp, Voltage Feedback, 240V/µs Slew Rate, 8-SOIC Product overview: THS4052CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, 240V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 70MHz, 240V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4052CD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081357-THS4052CD
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 70MHz
Amplifier Type: Voltage Feedback
Slew Rate: 240 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 8.5mA
Channel Output Current: 100mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Op Amp Dual High Speed Amplifier ±16.5V/33V 8-Pin SOIC Tube
Voltage Feedback Amplifier 2 Circuit 8-SOIC
High Speed Operational Amplifiers Dual 70MHz
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4052CD | THS4052CD | 296-7537-5-ND | 687-THS4052CD | 081357-THS4052CD | THS4052CD | 815-THS4052CD | THS4052CD | THS4052CD | THS4052CD |
| Product Name | THS4052 70-MHz Low-Cost Voltage-Feedback Amplifier, Dual | Instrumentation, Op Amps, Buffer Amps | Dual 70MHz 240V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4052CD | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp Dual High Speed Amplifier ±16.5V/33V 8-Pin SOIC Tube | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-SOIC | Surface Mount | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Life Cycle Stage | Active | Active | Active | Active | Active | |||||
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps |