70-MHz Low-Cost Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85
Operational Amplifier, 2 Func, 10000uV Offset-Max, 70MHz Band Width, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1267099-THS4052ID
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 70MHz
Supply Current: 8.5mA
Amplifier Type: Voltage Feedback
Slew Rate: 240V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: THS4052
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 9V ~ 32V, ±4.5V ~ 16V
70MHz Dual Op Amp, 240V/µs Slew Rate, 8-SOIC Product overview: THS4052ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70MHz, 240V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 70MHz, 240V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4052ID can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
High Speed Operational Amplifiers Dual 70MHz
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4052ID | THS4052ID | 1267099-THS4052ID | 687-THS4052ID | 296-7539-5-ND | THS4052ID | THS4052ID | THS4052ID |
| Product Name | THS4052 70-MHz Low-Cost Voltage-Feedback Amplifier, Dual | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4052ID | Dual 70MHz 240V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; SOIC8 | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Standards | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active | Active | |||||
| Features | Single-Supply |