100-MHz Low Noise Voltage-Feedback Amplifier 8-MSOP-PowerPAD
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
Op Amp Single High Speed Amplifier ±16V/32V 8-Pin HVSSOP EP Tube
High Speed Operational Amplifiers 100-MHz Low Noise Volt-Feedback Amp
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
Voltage Feedback Amplifier 1 Circuit 8-HVSSOP
IC OPAMP VFB 1 CIRCUIT 8HVSSOP
| Texas Instruments | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4031IDGNG4 | THS4031IDGNG4-ND | 815-THS4031IDGNG4 | THS4031IDGNG4 | THS4031IDGNG4 | THS4031IDGNG4 | THS4031IDGNG4 |
| Product Name | THS4031 100-MHz Low Noise Voltage-Feedback Amplifier | Instrumentation, Op Amps, Buffer Amps | Op Amp Single High Speed Amplifier ±16V/32V 8-Pin HVSSOP EP Tube | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | Surface Mount | ||
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | |||
| Slew Rate | 100 V/µs | 1.00E-4 V/µs | 100 V/µs | 1.00E-4 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |