Low-Distortion High-Speed Rail-to-Rail Output 8-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 144395-THS4222DGN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 230MHz
Amplifier Type: Voltage Feedback
Slew Rate: 990 V/μs
Current - Input Bias: 900nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 2.7 V to 15 V, ±1.35 V to 7.5 V
Operating Supply Current: 14mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 120MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
230MHz Op Amp, 2-Ch, 550V/µs Slew Rate, HVSSOP Product overview: THS4222DGN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230MHz, 550V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 230MHz, 550V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4222DGN can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-HVSSOP
Operational Amplifier, 2 Func, 10000uV Offset-Max, 12MHz Band Width, PDSO8
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
IC OPAMP VFB 2 CIRCUIT 8HVSSOP
High Speed Operational Amplifiers Low-Distortion High- Speed R-to-R Output
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-HVSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4222DGN | 144395-THS4222DGN | 687-THS4222DGN | 296-13638-5-ND | THS4222DGN | THS4222DGN | THS4222DGN | THS4222DGN | THS4222DGN |
| Product Name | THS4222 Low-Distortion High-Speed Rail-to-Rail Output | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4222DGN | 230MHz 550V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | SOP; MSOP; 8-MSOP-PowerPad | Rail/Tube | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SSOP; SOP; HVSSOP8 | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 15 volts | 2.7 volts | ||||||
| Source Current (IS) | 14 milliamps | 14 milliamps | 14 milliamps | 14 milliamps | |||||
| VOS | 3 millivolts | 3 millivolts |