290-MHz Low-Distortion Voltage-Feedback Amplifier 8-SOIC
290MHz Op Amp, 260V/µs Slew Rate, 110mA Output, SOIC Product overview: THS4011CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 290MHz, 260V, 110mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 290MHz, 260V, 110mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4011CDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 121172-THS4011CDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 290MHz
Amplifier Type: Voltage Feedback
Slew Rate: 310 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 7.8mA
Channel Output Current: 110mA
Gain Bandwidth Product (GBP): 290MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, PDSO8
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers 290-MHz Low-Dist Volt-Feedback Amp
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4011CDR | 687-THS4011CDR | 121172-THS4011CDR | THS4011CDR | THS4011CDR-ND | THS4011CDR | THS4011CDR | THS4011CDR | THS4011CDR |
| Product Name | THS4011 290-MHz Low-Distortion Voltage-Feedback Amplifier | 290MHz 260V 110mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4011CDR | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | MSOP-PowerPAD,SOIC | Tape and Reel | SOIC; 8-SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 0degC ~ 70degC | ||
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 9 to 33 volts | 9 to 32 volts | |||||||
| Slew Rate | 260 V/µs | 310 V/µs | 310 V/µs | 310 V/µs | 3.10E-4 V/µs |