STMicroelectronics Audio Special Purpose - TDA7718NTR TDA7718NTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037490-TDA7718NTR Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Purpose: Audio Signal Processor Supply Voltage - Operating: 7.5 V to 10 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037490-TDA7718NTR Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Purpose: Audio Signal Processor Supply Voltage - Operating: 7.5 V to 10 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TDA7718NTR - 037490-TDA7718NTR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TDA7718NTR
037490-TDA7718NTR
Audio Special Purpose - TDA7718NTR 037490-TDA7718NTR
Manufacturer: STMicroelectronics Win Source Part Number: 037490-TDA7718NTR Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Purpose: Audio Signal Processor Supply Voltage - Operating: 7.5 V to 10 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037490-TDA7718NTR
Packaging: Reel - TR
Applications: Automotive Audio
Number of Channels: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 7.5 V to 10 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Special Purpose - TDA7718NTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
TDA7718NTR
Audio Special Purpose TDA7718NTR
Audio Audio Signal Processor 3 Channel 28-TSSOP

Audio Audio Signal Processor 3 Channel 28-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TDA7718NTR
Audio Amplifiers TDA7718NTR
Audio Amplifiers 3 BAND CAR AUDIO PROCESSOR

Audio Amplifiers 3 BAND CAR AUDIO PROCESSOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 037490-TDA7718NTR TDA7718NTR TDA7718NTR
Product Name Audio Special Purpose - TDA7718NTR Audio Special Purpose Audio Amplifiers
Supply Voltage (VS) 7.5 to 10 volts 7.5 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products