Super-Fast, Ultra-Low-Distortion
Manufacturer: Texas Instruments
Win Source Part Number: 796728-THS4215DRBR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 325MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 7μA
Voltage - Input Offset: 3mV
Family Name: THS4215
Categories: Integrated Circuits (ICs)
Operating Supply Current: 19mA
Manufacturer Package: 8-SON (3x3)
Output Current per Channel: 220mA
SR - Slew Rate: 970 V/μs
GBP - Gain Bandwidth Product: 350MHz
Dual Supply Voltage (±): 5 V ~ 15 V, ±2.5 V ~ 7.5 V
Alternative Parts (Cross-Reference): LT1815IS6#TRM; LT1815CS6; LT1815IS6#TR; LT1815IS6#PBF;
Introduction Date: October 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit 8-SON (3x3)
325MHz Op Amp, 970V/µs Slew Rate, 1-Ch, VSON Product overview: THS4215DRBR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325MHz, 970V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 325MHz, 970V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4215DRBR can be used for catalog matching and distributor lookup.
IC VOLTAGE FEEDBACK 1 CIRC 8SON
Voltage Feedback Amplifier 1 Circuit 8-SON (3x3)
IC VOLTAGE FEEDBACK 1 CIRC 8SON
High Speed Operational Amplifiers Super-Fast Ultr-Lo- Distortion Hi-Speed
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4215DRBR | 796728-THS4215DRBR | 296-16712-2-ND | 687-THS4215DRBR | THS4215DRBR | THS4215DRBR | THS4215DRBR | THS4215DRBR |
| Product Name | THS4215 Super-Fast, Ultra-Low-Distortion, High-Speed Operational Amplifier with Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4215DRBR | Instrumentation, Op Amps, Buffer Amps | 325MHz 970V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 15 volts | 5 to 15 volts | 15 volts | |||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 24000 microamps |