165-MHz C-Stable Voltage-Feedback Amplifier, Dual 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 054697-THS4042ID
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 165MHz
Amplifier Type: Voltage Feedback
Slew Rate: 400 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 9 V to 32 V, ±4.5 V to 16 V
Operating Supply Current: 8mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
165MHz Op Amp, Dual, 8-SOIC, 400V/µs Slew Rate Product overview: THS4042ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 165MHz, 400V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 165MHz, 400V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4042ID can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Operational Amplifier, 2 Func, 10000uV Offset-Max, 165MHz Band Width, BIPolar, PDSO8
High Speed Operational Amplifiers Dual 165MHz
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4042ID | 054697-THS4042ID | 687-THS4042ID | 296-7532-5-ND | THS4042ID | THS4042ID | THS4042ID | THS4042ID |
| Product Name | THS4042 165-MHz C-Stable Voltage-Feedback Amplifier, Dual | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4042ID | Dual 165MHz 400V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC | SOP; MSOP; 8-MSOP-PowerPad | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |
| Supply Voltage (VS) | 9 to 32 volts | 9 to 32 volts | 32 volts | |||||
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | |||||
| VOS | 2.5 millivolts | 2.5 millivolts |